Schottky Diodes & Rectifiers 18 amp Rectifier Schottky Barrier Product overview: MBR1560CT from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-MBR1560CT can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 60V, TO-220AB
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
ON Semiconductor, MBR1560CT
ON Semiconductor, MBR1560CT
ON Semiconductor, MBR1560CT
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 044263-MBR1560CT
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-220-3
Manufacturer Device Package: TO-220-3
Standard Package: 1000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 7.5A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
SCHOTTKY RECTIFIER COMMON CATHODE 15A TO-220AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:750mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers 18 amp Rectifier Schottky Barrier
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 2085-MBR1560CT | MBR1560CT | MBR1560CT-ND | 1867726P | 1867726 | 044263-MBR1560CT | 18C7201 | MBR1560CT |
| Product Name | Schottky Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products | Schottky Rectifier Common Cathode 15A To-220Ab; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | |
| Package | Tube | TO-220; TO-220-B/S | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220; To-220ab | TO-220AB | TO-220-3 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Active | |||||||
| Arrangement | Common Catode | |||||||
| Tj | -65 to 150 C (-85 to 302 F) |