onsemi Single Diodes NRVBSS26NT3G

Description
Diode Schottky 60V 2A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVBSS26NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount SMB

Diode Schottky 60V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-NRVBSS26NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Buy Now Datasheet
Single Diodes - 488-NRVBSS26NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324524-NRVBSS26NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324524-NRVBSS26NT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324524-NRVBSS26NT3G
Manufacturer: onsemi Win Source Part Number: 1324524-NRVBSS26NT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 2,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 2 A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMB Case / Package: DO-214AA, SMB ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVBSS26NT3GDKR, 488-NRVBSS26NT3GTR,4 88-NRVBSS26NT3GCT Base Product Number: NRVBSS26 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324524-NRVBSS26NT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 2 A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMB
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBSS26NT3GDKR,488-NRVBSS26NT3GTR,488-NRVBSS26NT3GCT
Base Product Number: NRVBSS26
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - NRVBSS26NT3G - Rochester Electronics
Newburyport, MA, United States
60 V, 2.0 A Schottky Rectifier

60 V, 2.0 A Schottky Rectifier

Supplier's Site Datasheet
Singapore, Singapore
Schottky 60 V 2.0 A Diode and Rectifier
280-NRVBSS26NT3G
Schottky 60 V 2.0 A Diode and Rectifier 280-NRVBSS26NT3G
60 V, 2.0 A Schottky Rectifier, 2500-REEL Product overview: NRVBSS26NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBSS26NT3G can be used for catalog matching and distributor lookup.

60 V, 2.0 A Schottky Rectifier, 2500-REEL Product overview: NRVBSS26NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 2.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 2.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBSS26NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NRVBSS26NT3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVBSS26NT3G
Single Diodes NRVBSS26NT3G
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBSS26NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBSS26NT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBSS26NT3G
DIODE SCHOTTKY 60V 2A SMB

DIODE SCHOTTKY 60V 2A SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 488-NRVBSS26NT3GTR-ND 1324524-NRVBSS26NT3G NRVBSS26NT3G 280-NRVBSS26NT3G NRVBSS26NT3G NRVBSS26NT3G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 60 V 2.0 A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data