Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 50V, TO-220AB
Diode Array 1 Pair Common Cathode Schottky 50V 15A Through Hole TO-220-3
DIODE ARR SCHOTT 50V 15A TO220-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | MBR1550CT | MBR1550CT-ND | MBR1550CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 |
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS |