20 A, 45 V Schottky Diode in SO-8FL 20A 45V Schottky Diode
20 A, 45 V Schottky Diode in SO-8FL 20A 45V Schottky Diode, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB2045MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20 A, 45 V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 A, 45 V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB2045MFST1G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 20A 5DFN
DIODE SCHOTTKY 45V 20A 5DFN
DIODE SCHOTTKY 45V 20A 5DFN
MODULE
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | NRVB2045MFST1G | 280-NRVB2045MFST1G | 488-NRVB2045MFST1GTR-ND | NRVB2045MFST1G | NRVB2045MFST1G |
| Product Name | Schottky 20 A 45 V 20A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Life Cycle Stage | Active | Active | |||
| Package | DFN5 5X6, 1.27P (SO 8FL) | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |