Manufacturer: ON Semiconductor
Win Source Part Number: 887682-NSVBAT54WT1G
Series: Automotive
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SC-70-3 (SOT323)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-70, SOT-323
Package: Bulk
Mounting: Surface Mount
Family Name: NSVBAT54
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 887682-NSVBAT54WT1G |
| Product Name | Diodes, Rectifiers - Single - NSVBAT54WT1G |
| Package | SC-70-3 (SOT323) |