Trench Schottky Rectifier, Very Low Leakage 45V, 2A in Powermite package, 12000-REEL Product overview: NRVTSM245ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSM245ET3G can be used for catalog matching and distributor lookup.
Diode Schottky 45V 2.2A Surface Mount Powermite
DIODE SCHOTTKY 45V 2.2A PWRMITE
Trench Schottky Rectifier, Very Low Leakage 45V, 2A in Powermite package
Schottky Diodes & Rectifiers 2A 45V LOW LEAKAGE T
DIODE SCHOTTKY 45V 2.2A PWRMITE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-NRVTSM245ET3G | 488-NRVTSM245ET3GTR-ND | NRVTSM245ET3G | NRVTSM245ET3G | NRVTSM245ET3G |
| Product Name | Schottky 45V 2A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |