Rochester Electronics Datasheets for CMOS Image Sensors

Complementary metal oxide semiconductor (CMOS) image sensors operate at lower voltages than CCDs, reducing power consumption for portable applications. Analog and digital processing functions can be integrated readily onto the CMOS chip, reducing system package size and overall cost.
CMOS Image Sensors: Learn more

Product Name Notes
- CMOS Image Sensor, 3 MP, 1/3
- CMOS Image Sensor, 5.1 MP, 1/2.5 Mono, 9 Degree CRA, mPLCC, w/Protective Film
- CMOS Image Sensor, 5.1 MP, 1/2.5 Mono, 9 Degree CRA, mPLCC
AP0102AT - IC IMAGE SENSOR 1MP 100VFBGA
AR0134CS - CMOS Image Sensor, Digital, Global Shutter, 1.2 MP, 1/3 Mono 25 Deg CRA iBGA with No Protective film & Dual sided BBAR Glass Tray
AR0135AT - CMOS Image Sensor, 1.2 MP, 1/3, Global Shutter Mono, 0 Degree CRA, iBGA, Dry Pack with Protective Film, Double Side BBAR Glass
AR0136AT - Image Sensor
AR1335 - CMOS Image Sensor, 13 MP, 1/3 CSP 11deg CRA without protective film
CMOS Image Sensor 1928H x 1088V 2.1MP
CMOS Image Sensor, 1.0 MP, 1/4 inch RGB, Multi Interface, IBGA package
CMOS Image Sensor, 1.2 MP, 1/3, Global Shutter Mono, 25 Degree CRA, iBGA, Dry Pack with Protective Film, Double Side BBAR Glass
CMOS Image Sensor, 12 MP Gen2 Color (Bayer RGB), Telecentric Microlens, PGA Package, Sealed Clear Cover Glass with AR coating (both sides), Standard Grade
CMOS Image Sensor, 3 MP
CMOS Image Sensor, 5.1 MP, 1/2.5" Mono, 9 Degree CRA, mPLCC
CMOS Image Sensor, Digital, 8.3 MP, 1/2-inch, High-Resolution
CMOS Image Sensor, Digital, Global Shutter, 1.0 MP, 1/4-Inch Mono 0 degree CRA CSP no protective film
CMOS Image Sensor, Digital, Global Shutter, 1.0 MP, 1/4-Inch Mono 0 degree CRA CSP with protective film
CMOS Image Sensor, Digital, Global Shutter, 1.0 MP, 1/4-Inch Mono 20 degree CRA CSP with protective film
CMOS Image Sensor, Digital, Global Shutter,1.2 MP, 1/3" Mono 0 Deg iBGA with protective film, double sided BBAR glass
CMOS Image Sensor
CMV4000 - Global Shutter CMOS Image Sensor for Machine Vision
CMV8000 - 8MP CMOS Machine Vision Image Sensor
Global Shutter CMOS Image Sensor for Machine Vision
IMAGE SENSOR
Image Sensors PI204MC
KAI-0330 - Image Sensor, 648 Horiz pixels, 484 Vert pixels, Through Hole Mount
MT9M114 - IMAGE SENSOR
MT9V113D00STCK22AC1- 200-DIE - IMAGE SENSOR - 1/11" VGA
NOIX1SN8000B-LTI - CMOS Image Sensor, 8.8 MP (4k / UHD resolution), Global Shutter HiSPi output (24 port)
NOIX4SE5000B - Image Sensor Color CMOS 2592H x 2048V 5.3MP 163-LGA Tray
NOIX4SF3000B - XGS3000: CMOS Image Sensor, 3.2 MP, Global Shutter, Color 2592H x 2048V
NOIX4SN5000B-- Image Sensor Monochrome CMOS 2592H x 2048V 5.3MP 163-LGA Tray
NOIX5SE5000B - Image Sensor Color CMOS 2592H x 2048V 5.3MP 163-LGA Tray
XGS 8000 - CMOS Image Sensor, Global Shutter HiSPi