onsemi 7V 300mW SOT-23 Diode and Rectifier MMBD355LT1G

Description
RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD355LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD355LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD355LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD355LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7V 300mW SOT-23 Diode and Rectifier
284-MMBD355LT1G
7V 300mW SOT-23 Diode and Rectifier 284-MMBD355LT1G
RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD355LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD355LT1G can be used for catalog matching and distributor lookup.

RF Diode 7V 300mW 3-Pin SOT-23 T/R Product overview: MMBD355LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD355LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 488-MMBD355LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Common Anode 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Common Anode 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - 488-MMBD355LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Common Anode 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Common Anode 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - 488-MMBD355LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Common Anode 7V 225mW SOT-23-3 (TO-236)

RF Diode Schottky - 1 Pair Common Anode 7V 225mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD355LT1G - 1224853-MMBD355LT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD355LT1G
1224853-MMBD355LT1G
RF Diodes - MMBD355LT1G 1224853-MMBD355LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1224853-MMBD355LT1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Diode Type: Schottky - 1 Pair Common Anode Capacitance @ Vr, F: 1pF @ 0V, 1MHz Family Name: MMBD355L Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 (TO-236) Power Dissipation (Maximum): 225mW Voltage - Peak Reverse (Maximum): 7V Alternative Parts (Cross-Reference): MMBD355LT1; Introduction Date: May 07, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1224853-MMBD355LT1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Diode Type: Schottky - 1 Pair Common Anode
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Family Name: MMBD355L
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3 (TO-236)
Power Dissipation (Maximum): 225mW
Voltage - Peak Reverse (Maximum): 7V
Alternative Parts (Cross-Reference): MMBD355LT1;
Introduction Date: May 07, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MMBD355LT1G - Rochester Electronics
Newburyport, MA, United States
7.0 V Dual Common Anode Schottky Diode

7.0 V Dual Common Anode Schottky Diode

Supplier's Site Datasheet
Mixer Diode, 10Ma, 7V, Sot-23; Diode Case Style Onsemi - 71J5985 - Newark, An Avnet Company
Chicago, IL, United States
Mixer Diode, 10Ma, 7V, Sot-23; Diode Case Style Onsemi
71J5985
Mixer Diode, 10Ma, 7V, Sot-23; Diode Case Style Onsemi 71J5985
MIXER DIODE, 10mA, 7V, SOT-23; Diode Case Style:SOT-23; Diode Configuration:Common Anode; Diode Type:Schottky; Filter Terminals:Surface Mount; Forward Current If(AV):10mA; Forward Voltage VF Max:600mV; Leaded Process Compatible:Yes RoHS Compliant: Yes

MIXER DIODE, 10mA, 7V, SOT-23; Diode Case Style:SOT-23; Diode Configuration:Common Anode; Diode Type:Schottky; Filter Terminals:Surface Mount; Forward Current If(AV):10mA; Forward Voltage VF Max:600mV; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
RF Diodes MMBD355LT1G
DIODE SCHOTTKY 7V 225MW SOT23-3

DIODE SCHOTTKY 7V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MMBD355LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBD355LT1G
Discrete Semiconductor Products - Diodes - RF Diodes MMBD355LT1G
DIODE SCHOTTKY 7V 225MW SOT23-3

DIODE SCHOTTKY 7V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MMBD355LT1G
Rectifiers MMBD355LT1G
Rectifiers 7V 225mW Dual Common Anode

Rectifiers 7V 225mW Dual Common Anode

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers RF Diodes RF Diodes Schottky Diodes Diodes Schottky Diodes RF Diodes Rectifiers
Product Number 284-MMBD355LT1G 488-MMBD355LT1GDKR-ND 1224853-MMBD355LT1G MMBD355LT1G 71J5985 MMBD355LT1G MMBD355LT1G MMBD355LT1G
Product Name 7V 300mW SOT-23 Diode and Rectifier RF Diodes RF Diodes - MMBD355LT1G Mixer Diode, 10Ma, 7V, Sot-23; Diode Case Style Onsemi RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Rectifiers
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT-23-3
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Common Anode
Unlock Full Specs
to access all available technical data