Infineon Technologies AG Single Diodes IDK06G65C5XTMA2

Description
Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount PG-TO263-2
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount PG-TO263-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-IDK06G65C5XTMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount PG-TO263-2

Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount PG-TO263-2

Buy Now Datasheet
Single Diodes - 448-IDK06G65C5XTMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount PG-TO263-2

Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount PG-TO263-2

Buy Now Datasheet
Single Diodes - 448-IDK06G65C5XTMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount PG-TO263-2

Diode Silicon Carbide Schottky 650V 6A (DC) Surface Mount PG-TO263-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1064314-IDK06G65C5XTMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1064314-IDK06G65C5XTMA2
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1064314-IDK06G65C5XTMA2
Win Source Part Number: 1064314-IDK06G65C5XT MA2 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: CoolSiC™+ Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 6A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 6 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 1.1 mA @ 650 V Capacitance @ Vr, F: 190pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: PG-TO263-2 Alternative Parts (Cross-Reference): IDK06G65C5XTMA2IDK06 G65C5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: IDK06G65C5XTMA2-ND,S P001632974,448-IDK06 G65C5XTMA2DKR,448-ID K06G65C5XTMA2TR,448- IDK06G65C5XTMA2CT Base Product Number: IDK06G65

Win Source Part Number: 1064314-IDK06G65C5XTMA2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 6A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 6 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 1.1 mA @ 650 V
Capacitance @ Vr, F: 190pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: PG-TO263-2
Alternative Parts (Cross-Reference): IDK06G65C5XTMA2IDK06G65C5;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: IDK06G65C5XTMA2-ND,SP001632974,448-IDK06G65C5XTMA2DKR,448-IDK06G65C5XTMA2TR,448-IDK06G65C5XTMA2CT
Base Product Number: IDK06G65

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2580962P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580962P
Schottky Diodes & Rectifiers 2580962P
INFINEON SIC DIODES IDK06G65C5XTMA2

INFINEON SIC DIODES IDK06G65C5XTMA2

Supplier's Site
Schottky Diodes & Rectifiers - 2580962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580962
Schottky Diodes & Rectifiers 2580962
INFINEON SIC DIODES IDK06G65C5XTMA2

INFINEON SIC DIODES IDK06G65C5XTMA2

Supplier's Site
Schottky Diodes & Rectifiers - 2580961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2580961
Schottky Diodes & Rectifiers 2580961
INFINEON SIC DIODES IDK06G65C5XTMA2

INFINEON SIC DIODES IDK06G65C5XTMA2

Supplier's Site
 - IDK06G65C5XTMA2 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263AB

Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263AB

Supplier's Site Datasheet
Singapore, Singapore
650V 6A Diode and Rectifier
280-IDK06G65C5XTMA2
650V 6A Diode and Rectifier 280-IDK06G65C5XTMA2
DIODE SIL CARB 650V 6A TO263-2 Product overview: IDK06G65C5XTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK06G65C5XTMA2 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 6A TO263-2 Product overview: IDK06G65C5XTMA2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDK06G65C5XTMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDK06G65C5XTMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDK06G65C5XTMA2
Discrete Semiconductor Products - Diodes - Rectifiers IDK06G65C5XTMA2
DIODE SIL CARB 650V 6A TO263-2

DIODE SIL CARB 650V 6A TO263-2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDK06G65C5XTMA2
Schottky Diodes & Rectifiers IDK06G65C5XTMA2
Schottky Diodes & Rectifiers SIC DIODES

Schottky Diodes & Rectifiers SIC DIODES

Buy Now Datasheet
Single Diodes - IDK06G65C5XTMA2 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IDK06G65C5XTMA2
Single Diodes IDK06G65C5XTMA2
DIODE SIL CARB 650V 6A TO263-2

DIODE SIL CARB 650V 6A TO263-2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes
Product Number 448-IDK06G65C5XTMA2TR-ND 1064314-IDK06G65C5XTMA2 2580962P IDK06G65C5XTMA2 280-IDK06G65C5XTMA2 IDK06G65C5XTMA2 IDK06G65C5XTMA2 IDK06G65C5XTMA2
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers 650V 6A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263 PG-TO263-2 Tape & Reel (TR) TO-263-2
VF 1.8 volts 1.8 volts 1.8 volts
trr 0.0 ns 0.0 ns
Unlock Full Specs
to access all available technical data