Diode Schottky 45V 40A 3-Pin(3+Tab) SOT-93 Rail
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 316520-MBR4045PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 40A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Case / Package: TO-247AD (TO-3P)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR4045WTG; MBR4045PT/45; MBR4045PT-E3;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 30
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-218-3
DIODE ARR SCHOTT 45V 20A TO247AD
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | MBR4045PT | 316520-MBR4045PT | MBR4045PTOS-ND | MBR4045PT |
| Product Name | Diodes, Rectifiers - Arrays - MBR4045PT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Obsolete | Removed | ||
| Package | TO-247; TO-247-3 | TO-3; TO-247; TO-247AD (TO-3P) | TO-247; TO-247-3 | TO-247 |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky | |||
| VF | 0.8000 volts | 0.7000 volts |