Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack
Schottky Power Rectifier, Switch-mode, 20 A, 200 V
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | MBRF20200CTOS-ND | MBRF20200CT |
| Product Name | Diode Arrays | |
| Arrangement | Common Catode |