Rochester Electronics Diodes, Rectifiers - Single - NSVR0240HT1G NSVR0240HT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887725-NSVR0240HT1G Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 250mA (DC) Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0070
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887725-NSVR0240HT1G Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 250mA (DC) Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0070
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NSVR0240HT1G - 887725-NSVR0240HT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVR0240HT1G
887725-NSVR0240HT1G
Diodes, Rectifiers - Single - NSVR0240HT1G 887725-NSVR0240HT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887725-NSVR0240HT1G Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 250mA (DC) Surface Mount SOD-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: SC-76, SOD-323 Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 887725-NSVR0240HT1G
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 250mA (DC) Surface Mount SOD-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: SC-76, SOD-323
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 887725-NSVR0240HT1G
Product Name Diodes, Rectifiers - Single - NSVR0240HT1G
Package SOD-323; SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS - 16CYQ100CSCS - Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage active and preferred
Package M-TO257-3
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.9000 volts
View Details