onsemi Diodes, Rectifiers - Single - MBR2H200SFT1G MBR2H200SFT1G

Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V
Request a Quote Datasheet
Description
Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MBR2H200SFT1G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V

Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR2H200SFT1G - 1216081-MBR2H200SFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR2H200SFT1G
1216081-MBR2H200SFT1G
Diodes, Rectifiers - Single - MBR2H200SFT1G 1216081-MBR2H200SFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1216081-MBR2H200SFT1 G Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123FL Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123F Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 940mV at 2A Current - Reverse Leakage at Vr: 200μA at 200V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216081-MBR2H200SFT1G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123FL
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123F
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 940mV at 2A
Current - Reverse Leakage at Vr: 200μA at 200V

Buy Now
Schottky Diodes & Rectifiers - 8427797P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8427797P
Schottky Diodes & Rectifiers 8427797P
Rectifier,Schottky,2 00V,2A,SOD123FL

Rectifier,Schottky,200V,2A,SOD123FL

Supplier's Site
Schottky Diodes & Rectifiers - 8427797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8427797
Schottky Diodes & Rectifiers 8427797
Rectifier,Schottky,2 00V,2A,SOD123FL

Rectifier,Schottky,200V,2A,SOD123FL

Supplier's Site
Schottky Diodes & Rectifiers - 1249995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1249995
Schottky Diodes & Rectifiers 1249995
Rectifier,Schottky,2 00V,2A,SOD123FL

Rectifier,Schottky,200V,2A,SOD123FL

Supplier's Site
Single Diodes - MBR2H200SFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2A Surface Mount SOD-123FL

Diode Schottky 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR2H200SFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2A Surface Mount SOD-123FL

Diode Schottky 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - MBR2H200SFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 2A Surface Mount SOD-123FL

Diode Schottky 200V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Schottky SMD 2.0 A 200 V Diode and Rectifier - 280-MBR2H200SFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 2.0 A 200 V Diode and Rectifier
280-MBR2H200SFT1G
Schottky SMD 2.0 A 200 V Diode and Rectifier 280-MBR2H200SFT1G
Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V, SOD-123FL 2 LEAD, 3000-REEL Product overview: MBR2H200SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2H200SFT1G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 200 V, SOD-123FL 2 LEAD, 3000-REEL Product overview: MBR2H200SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2H200SFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2H200SFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2H200SFT1G
Discrete Semiconductor Products - Diodes - Rectifiers MBR2H200SFT1G
DIODE SCHOTTKY 200V 2A SOD123FL

DIODE SCHOTTKY 200V 2A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2H200SFT1G
Schottky Diodes & Rectifiers MBR2H200SFT1G
Schottky Diodes & Rectifiers REC SOD123 2A 200V

Schottky Diodes & Rectifiers REC SOD123 2A 200V

Buy Now Datasheet
Single Diodes - MBR2H200SFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR2H200SFT1G
Single Diodes MBR2H200SFT1G
DIODE SCHOTTKY 200V 2A SOD123FL

DIODE SCHOTTKY 200V 2A SOD123FL

Supplier's Site Datasheet
Schottky Rectifier, Single, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 31Y2496 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Single, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
31Y2496
Schottky Rectifier, Single, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 31Y2496
SCHOTTKY RECTIFIER, SINGLE, SOD-123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:940mV; Forward Surge Current:30A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, SINGLE, SOD-123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:940mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number MBR2H200SFT1G 1216081-MBR2H200SFT1G 8427797P 8427797 MBR2H200SFT1GOSCT-ND 280-MBR2H200SFT1G MBR2H200SFT1G MBR2H200SFT1G MBR2H200SFT1G 31Y2496
Product Name Diodes, Rectifiers - Single - MBR2H200SFT1G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky SMD 2.0 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Rectifier, Single, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
Package SOD-123; SOD-123FL 2 LEAD SOD-123; SOD-123 SOD-123; Sod-123 SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123F SOD-123; SOD-123FL
Life Cycle Stage Active Active
VF 0.9400 volts 0.9400 volts 0.9400 volts 0.9400 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data