Schottky Barrier Rectifier, 40 V, 6.0 A, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: MBRD640CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 6.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 6.0 A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD640CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 883183-MBRD640CTG
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MBRD640
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: MBRD640CTG-ND, MBRD640CTGOS
Schottky Barrier Rectifier, 40 V, 6.0 A
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 40V 3A DPAK
Schottky Diodes & Rectifiers REC 6A 40V SHTKY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-MBRD640CTG | 883183-MBRD640CTG | MBRD640CTG | MBRD640CTGOS-ND | MBRD640CTG | MBRD640CTG |
| Product Name | Schottky 40 V 6.0 A DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRD640CTG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Rail/Tube | DPAK; DPAK | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; DPAK |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |