Infineon Technologies AG Schottky Diodes & Rectifiers IDH16G120C5XKSA1

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1200V V(RRM), Silicon Carbide, TO-220AC
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1200V V(RRM), Silicon Carbide, TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IDH16G120C5XKSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1200V V(RRM), Silicon Carbide, TO-220AC

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1200V V(RRM), Silicon Carbide, TO-220AC

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2496928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496928
Schottky Diodes & Rectifiers 2496928
Infineon IDH16G120C5XKSA1

Infineon IDH16G120C5XKSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496929
Schottky Diodes & Rectifiers 2496929
Infineon IDH16G120C5XKSA1

Infineon IDH16G120C5XKSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496929P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496929P
Schottky Diodes & Rectifiers 2496929P
Infineon IDH16G120C5XKSA1

Infineon IDH16G120C5XKSA1

Supplier's Site
Single Diodes - IDH16G120C5XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDH16G120C5XKSA1-ND
Single Diodes IDH16G120C5XKSA1-ND
Diode Silicon Carbide Schottky 1200V 16A (DC) Through Hole PG-TO220-2-1

Diode Silicon Carbide Schottky 1200V 16A (DC) Through Hole PG-TO220-2-1

Buy Now Datasheet
1.2KV 16A TO220 Diode and Rectifier - 280-IDH16G120C5XKSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 16A TO220 Diode and Rectifier
280-IDH16G120C5XKSA1
1.2KV 16A TO220 Diode and Rectifier 280-IDH16G120C5XKSA1
DIODE SIL CARB 1.2KV 16A TO220-1 Product overview: IDH16G120C5XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 16A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH16G120C5XKSA1 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 1.2KV 16A TO220-1 Product overview: IDH16G120C5XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 16A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 16A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDH16G120C5XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1064308-IDH16G120C5XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1064308-IDH16G120C5XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1064308-IDH16G120C5XKSA1
Win Source Part Number: 1064308-IDH16G120C5X KSA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: CoolSiC™+ Speed: No Recovery Time > 500mA (Io) Package: Tube Standard Package: 50 Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 16A (DC) Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 16 A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 50 µA @ 1200 V Capacitance @ Vr, F: 730pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-220-2 Supplier Device Package: PG-TO220-2-1 Alternative Parts (Cross-Reference): VS-20ETS08-M3; VFT2045BP-M3/4W; STTH2002DI; STTH20R04FP; STTH20R04D; VT2045BP-M3/4WSP0012 22696; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: 2156-IDH16G120C5XKSA 1,INFINFIDH16G120C5X KSA1,SP001222696 Base Product Number: IDH16G120

Win Source Part Number: 1064308-IDH16G120C5XKSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: CoolSiC™+
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 16A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.95 V @ 16 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 50 µA @ 1200 V
Capacitance @ Vr, F: 730pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: PG-TO220-2-1
Alternative Parts (Cross-Reference): VS-20ETS08-M3; VFT2045BP-M3/4W; STTH2002DI; STTH20R04FP; STTH20R04D; VT2045BP-M3/4WSP001222696;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: 2156-IDH16G120C5XKSA1,INFINFIDH16G120C5XKSA1,SP001222696
Base Product Number: IDH16G120

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDH16G120C5XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDH16G120C5XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDH16G120C5XKSA1
DIODE SIL CARB 1.2KV 16A TO220-1

DIODE SIL CARB 1.2KV 16A TO220-1

Supplier's Site
Sic Schottky Diode, 1.2Kv, 40A, To-220; Product Range Infineon - 34AC1580 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 40A, To-220; Product Range Infineon
34AC1580
Sic Schottky Diode, 1.2Kv, 40A, To-220; Product Range Infineon 34AC1580
SIC SCHOTTKY DIODE, 1.2KV, 40A, TO-220; Product Range:thinQ 5G 1200V Series; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:40A; Total Capacitive Charge Qc:57nC; Diode Case RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 40A, TO-220; Product Range:thinQ 5G 1200V Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:1.2kV; Continuous Forward Current If:40A; Total Capacitive Charge Qc:57nC; Diode Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDH16G120C5XKSA1
Schottky Diodes & Rectifiers IDH16G120C5XKSA1
Schottky Diodes & Rectifiers SIC CHIP/DISCRETE

Schottky Diodes & Rectifiers SIC CHIP/DISCRETE

Buy Now Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number IDH16G120C5XKSA1 2496928 IDH16G120C5XKSA1-ND 280-IDH16G120C5XKSA1 1064308-IDH16G120C5XKSA1 IDH16G120C5XKSA1 34AC1580 IDH16G120C5XKSA1
Product Name Schottky Diodes & Rectifiers Single Diodes 1.2KV 16A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Sic Schottky Diode, 1.2Kv, 40A, To-220; Product Range Infineon Schottky Diodes & Rectifiers
Package PG-TO22-2 TO-220; PG-TO-220 Tube TO-220; TO-220-2 TO-220-2
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4946 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16GWJ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Diode and Rectifier - 280-BAS140WE6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
3 suppliers