Diode Schottky 45V 3A Surface Mount SMA-FL
DIODE SCHOTTKY 45V 3A SMA-FL
DIODE SCHOTTKY 45V 3A SMA-FL
Rectifier Diode Product overview: NRVTSAF345T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTSAF345T3G can be used for catalog matching and distributor lookup.
Trench-based Schottky Rectifier
Manufacturer: onsemi
Category: Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMA-FL
Base Product Number: NRVTSAF345
Operating Temperature - Junction: -65°C ~ 150°C
DIODE SCHOTTKY 45V 3A SMA-FL
Schottky Diodes & Rectifiers 3A, 45V LOW VF TRENCH RE
DIODE SCHOTTKY 45V 3A SMA-FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 488-NRVTSAF345T3GTR-ND | 280-NRVTSAF345T3G | NRVTSAF345T3G | NRVTSAF345T3G | NRVTSAF345T3G | NRVTSAF345T3G | |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |