Manufacturer: ON Semiconductor
Win Source Part Number: 1072603-MBRD330RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Schottky Barrier Rectifier, 30 V, 3.0 A, DPAK (SINGLE GAUGE) TO-252, 1800-REEL Product overview: MBRD330RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 3.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 3.0 A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD330RLG can be used for catalog matching and distributor lookup.
Schottky Barrier Rectifier, 30 V, 3.0 A
Diode Schottky 30V 3A Surface Mount DPAK
SCHOTTKY RECTIFIER, 3A, 30V, D-PAK, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 30V 3A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1072603-MBRD330RLG | 280-MBRD330RLG | MBRD330RLG | 488-MBRD330RLGTR-ND | 26K3682 | MBRD330RLG |
| Product Name | Diodes, Rectifiers - Single - MBRD330RLG | Schottky 30 V 3.0 A DPAK Diode and Rectifier | Single Diodes | Schottky Rectifier, 3A, 30V, D-Pak, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Obsolete | Last Shipments | |||
| Package | DPAK; DPAK-3 | Tape and Reel | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; TO-252 (DPAK) | ||
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||
| RoHS Compliant | RoHS | RoHS |