Manufacturer: ON Semiconductor
Win Source Part Number: 1072444-MBR2045CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 570mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBR2045CT
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR2045CT C0; MBR2045CT; MBR2045CT C0G;
Introduction Date: May 05, 1997
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
45 V, 20 A Schottky Rectifier
20A 45V Schottky Rectifier, TO-220-3 Product overview: MBR2045CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 45V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 45V TO220AB
DIODE ARR SCHOTT 45V 10A TO220
DIODE, SCHOTTKY 45V 20A TO220AB PKG
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1072444-MBR2045CTG | MBR2045CTG | 286-MBR2045CTG | MBR2045CTGOS-ND | MBR2045CTG | MBR2045CTG | 70100472 |
| Product Name | Diodes, Rectifiers - Arrays - MBR2045CTG | Schottky 20A 45V TO-220 Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE, SCHOTTKY 45V 20A TO220AB PKG | |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed | ||||
| VF | 0.5700 volts | 0.5700 volts | 0.5700 volts | 0.7100 volts | |||
| VR | 45 volts | 45 volts | |||||
| IR | 0.1000 mA | 0.1000 mA |