onsemi Schottky 200 mA 40 V Diode and Rectifier NSVR0240P2T5G

Description
200 mA, 40 V, Schottky Barrier Diode, 8000-REEL Product overview: NSVR0240P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0240P2T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 mA, 40 V, Schottky Barrier Diode, 8000-REEL Product overview: NSVR0240P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0240P2T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 200 mA 40 V Diode and Rectifier
280-NSVR0240P2T5G
Schottky 200 mA 40 V Diode and Rectifier 280-NSVR0240P2T5G
200 mA, 40 V, Schottky Barrier Diode, 8000-REEL Product overview: NSVR0240P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0240P2T5G can be used for catalog matching and distributor lookup.

200 mA, 40 V, Schottky Barrier Diode, 8000-REEL Product overview: NSVR0240P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0240P2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NSVR0240P2T5G - Rochester Electronics
Newburyport, MA, United States
200 mA, 40 V, Schottky Barrier Diode

200 mA, 40 V, Schottky Barrier Diode

Supplier's Site Datasheet
Single Diodes - NSVR0240P2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSVR0240P2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSVR0240P2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Diode Schottky 40V 200mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVR0240P2T5G
Schottky Diodes & Rectifiers NSVR0240P2T5G
Schottky Diodes & Rectifiers 40V SOD923 SCHOTTKY

Schottky Diodes & Rectifiers 40V SOD923 SCHOTTKY

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVR0240P2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVR0240P2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSVR0240P2T5G
DIODE SCHOTTKY 40V 200MA SOD923

DIODE SCHOTTKY 40V 200MA SOD923

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-NSVR0240P2T5G NSVR0240P2T5G NSVR0240P2T5GOSDKR-ND NSVR0240P2T5G NSVR0240P2T5G
Product Name Schottky 200 mA 40 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data