onsemi Schottky 40V 500mA Diode and Rectifier MBR0540T3G

Description
40V 500mA Schottky Rectifier, SOD-123, 2-Lead Product overview: MBR0540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
40V 500mA Schottky Rectifier, SOD-123, 2-Lead Product overview: MBR0540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T3G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky diode, part number MBR0540T1G, is designed for surface mount applications and features a maximum repetitive reverse voltage of 40V and a forward current rating of 0.5A. It is housed in a compact SOD-123 package, making it suitable for low voltage, high frequency rectification, as well as for use in free wheeling and polarity protection applications. The diode exhibits a low forward voltage drop, with a maximum forward voltage of 620mV at 0.5A. It is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. The device also includes a guard ring for stress protection and is designed for optimal automated board assembly. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The Schottky diode, part number MBR0540T1G, is designed for surface mount applications and features a maximum repetitive reverse voltage of 40V and a forward current rating of 0.5A. It is housed in a compact SOD-123 package, making it suitable for low voltage, high frequency rectification, as well as for use in free wheeling and polarity protection applications. The diode exhibits a low forward voltage drop, with a maximum forward voltage of 620mV at 0.5A. It is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. The device also includes a guard ring for stress protection and is designed for optimal automated board assembly. The operating temperature range is from -55°C to +150°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 500mA Diode and Rectifier
280-MBR0540T3G
Schottky 40V 500mA Diode and Rectifier 280-MBR0540T3G
40V 500mA Schottky Rectifier, SOD-123, 2-Lead Product overview: MBR0540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T3G can be used for catalog matching and distributor lookup.

40V 500mA Schottky Rectifier, SOD-123, 2-Lead Product overview: MBR0540T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR0540T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MBR0540T3G - Rochester Electronics
Newburyport, MA, United States
MBR0540T3G - Schottky Power Rectifier, Surface Mount, 0.5 A, 40 V

MBR0540T3G - Schottky Power Rectifier, Surface Mount, 0.5 A, 40 V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR0540T3G - 108284-MBR0540T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR0540T3G
108284-MBR0540T3G
Diodes, Rectifiers - Single - MBR0540T3G 108284-MBR0540T3G
Manufacturer: ON Semiconductor Win Source Part Number: 108284-MBR0540T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA Current - Reverse Leakage @ Vr: 20μA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 108284-MBR0540T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Single Diodes - MBR0540T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0540T3GOSDKR-ND
Single Diodes MBR0540T3GOSDKR-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0540T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0540T3GOSTR-ND
Single Diodes MBR0540T3GOSTR-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - MBR0540T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR0540T3GOSCT-ND
Single Diodes MBR0540T3GOSCT-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Schottky Rectifier, 500Ma, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi - 98H0599 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 500Ma, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi
98H0599
Schottky Rectifier, 500Ma, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi 98H0599
SCHOTTKY RECTIFIER, 500mA, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:510mV; Product Range:MBR SeriesRoHS Compliant: Yes

SCHOTTKY RECTIFIER, 500mA, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:510mV; Product Range:MBR SeriesRoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 0.5A, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi - 94T5862 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.5A, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi
94T5862
Diode, Schottky, 0.5A, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi 94T5862
DIODE, SCHOTTKY, 0.5A, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.5A, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, 0.5A, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi - 29X6033 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.5A, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi
29X6033
Rectifier, Schottky, 0.5A, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi 29X6033
RECTIFIER, SCHOTTKY, 0.5A, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:510mV; Qualification:AEC-Q1 01 RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.5A, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:510mV; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBR0540T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBR0540T3G
Diodes >> Schottky Barrier Diodes (SBD) MBR0540T3G
40V 510mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

40V 510mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR0540T3G
Schottky Diodes & Rectifiers MBR0540T3G
Schottky Diodes & Rectifiers 0.5A 40V

Schottky Diodes & Rectifiers 0.5A 40V

Buy Now Datasheet
Single Diodes - MBR0540T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR0540T3G
Single Diodes MBR0540T3G
DIODE SCHOTTKY 40V 500MA SOD123

DIODE SCHOTTKY 40V 500MA SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR0540T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR0540T3G
Discrete Semiconductor Products - Diodes - Rectifiers MBR0540T3G
DIODE SCHOTTKY 40V 500MA SOD123

DIODE SCHOTTKY 40V 500MA SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-MBR0540T3G MBR0540T3G 108284-MBR0540T3G MBR0540T3GOSDKR-ND 98H0599 94T5862 29X6033 MBR0540T3G MBR0540T3G MBR0540T3G MBR0540T3G
Product Name Schottky 40V 500mA Diode and Rectifier Diodes, Rectifiers - Single - MBR0540T3G Single Diodes Schottky Rectifier, 500Ma, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi Diode, Schottky, 0.5A, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifier, Schottky, 0.5A, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123-CPR SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data