onsemi Schottky 40V 1A Diode and Rectifier MBRM140T1H

Description
DIODE SCHOTTKY 40V 1A POWERMITE Product overview: MBRM140T1H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM140T1H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A POWERMITE Product overview: MBRM140T1H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM140T1H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-MBRM140T1H
Schottky 40V 1A Diode and Rectifier 280-MBRM140T1H
DIODE SCHOTTKY 40V 1A POWERMITE Product overview: MBRM140T1H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM140T1H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A POWERMITE Product overview: MBRM140T1H from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM140T1H can be used for catalog matching and distributor lookup.

Supplier's Site
 - MBRM140T1H - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1A, 40V, DO-216AA

Rectifier Diode, Schottky, 1A, 40V, DO-216AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRM140T1H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRM140T1H
Discrete Semiconductor Products - Diodes - Rectifiers MBRM140T1H
DIODE SCHOTTKY 40V 1A POWERMITE

DIODE SCHOTTKY 40V 1A POWERMITE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers
Product Number 280-MBRM140T1H MBRM140T1H MBRM140T1H
Product Name Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-216AA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155096 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET010204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details