onsemi Schottky 16 A 45 V Diode and Rectifier NRVBB1645T4G

Description
Schottky Barrier Rectifier, 16 A, 45 V
Request a Quote Datasheet
Description
Schottky Barrier Rectifier, 16 A, 45 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NRVBB1645T4G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 16 A, 45 V

Schottky Barrier Rectifier, 16 A, 45 V

Supplier's Site Datasheet
Singapore, Singapore
Schottky 16 A 45 V Diode and Rectifier
280-NRVBB1645T4G
Schottky 16 A 45 V Diode and Rectifier 280-NRVBB1645T4G
Schottky Barrier Rectifier, 16 A, 45 V, 800-REEL Product overview: NRVBB1645T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBB1645T4G can be used for catalog matching and distributor lookup.

Schottky Barrier Rectifier, 16 A, 45 V, 800-REEL Product overview: NRVBB1645T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 16 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBB1645T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVBB1645T4G - 1022266-NRVBB1645T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBB1645T4G
1022266-NRVBB1645T4G
Diodes, Rectifiers - Single - NRVBB1645T4G 1022266-NRVBB1645T4G
Manufacturer: ON Semiconductor Win Source Part Number: 1022266-NRVBB1645T4G Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A Current - Reverse Leakage @ Vr: 200μA @ 45V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1022266-NRVBB1645T4G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 16A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - NRVBB1645T4G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVBB1645T4G-ND
Single Diodes NRVBB1645T4G-ND
Diode Schottky 45V 16A Surface Mount D²PAK

Diode Schottky 45V 16A Surface Mount D²PAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBB1645T4G
Schottky Diodes & Rectifiers NRVBB1645T4G
Schottky Diodes & Rectifiers AUTO STANDARD OF MBRB1645

Schottky Diodes & Rectifiers AUTO STANDARD OF MBRB1645

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBB1645T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBB1645T4G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBB1645T4G
DIODE SCHOTTKY 45V 16A D2PAK

DIODE SCHOTTKY 45V 16A D2PAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number NRVBB1645T4G 280-NRVBB1645T4G 1022266-NRVBB1645T4G NRVBB1645T4G-ND NRVBB1645T4G NRVBB1645T4G
Product Name Schottky 16 A 45 V Diode and Rectifier Diodes, Rectifiers - Single - NRVBB1645T4G Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package D2PAK; D2PAK-3 / TO-263-2 TO-263-3 D2PAK; D2PAK D2PAK; D2PAK-3 D2PAK
Life Cycle Stage Obsolete Active Removed
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data