Schottky Barrier Rectifier, 40 V, 3.0 A
3A 40V Schottky Rectifier, DPAK, Single Product overview: MBRD340RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD340RLG can be used for catalog matching and distributor lookup.
Diode Schottky 40V 3A Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 120549-MBRD340RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
SCHOTTKY RECTIFIER, 3A, 40V, D-PACK; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 40V 3A DPAK
DIODE SCHOTTKY 40V 3A DPAK
Schottky Diodes & Rectifiers 3A 40V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBRD340RLG | 280-MBRD340RLG | MBRD340RLGOSTR-ND | 120549-MBRD340RLG | 71J5249 | MBRD340RLG | MBRD340RLG | MBRD340RLG |
| Product Name | Schottky 3A 40V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBRD340RLG | Schottky Rectifier, 3A, 40V, D-Pack; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | |
| Package | DPAK; DPAK | Tape and Reel | DPAK; DPAK-3 | DPAK; TO-252 (DPAK) | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; DPAK | |
| Life Cycle Stage | Obsolete | Active | Removed | |||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 3 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |