1.0 A, 20 V, Schottky Power Rectifier, Surface Mount
Diode Schottky 20V 1A Surface Mount Powermite
Manufacturer: ON Semiconductor
Win Source Part Number: 1216453-MBRM120ET3
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: MBRM120E
Categories: Discrete Semiconductor Products
Supplier Device Package: Powermite
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-216AA
Voltage - DC Reverse (Vr) (Maximum): 20V
Alternative Parts (Cross-Reference): UPS120Ee3/TR13; CD216A-B120R; UPS120Ee3; MB120E;
Introduction Date: October 14, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Portable Devices, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Automotive
Family Part Number: MBRM120
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 530mV at 1A
Current - Reverse Leakage at Vr: 10μA at 20V
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, POWERMITE, 12000-REEL Product overview: MBRM120ET3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRM120ET3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 1A POWERMITE
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | MBRM120ET3 | MBRM120ET3OSTR-ND | 1216453-MBRM120ET3 | 280-MBRM120ET3 | MBRM120ET3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBRM120ET3 | Schottky SMD 1.0 A 20 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | POWERMITE | Tape and Reel | |||
| Life Cycle Stage | Obsolete | Obsolete | Removed | ||
| RoHS Compliant | RoHS |