onsemi Single Diodes NRTS30100MFST3G

Description
Diode Schottky 100V 30A (DC) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
Diode Schottky 100V 30A (DC) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRTS30100MFST3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 30A (DC) Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 100V 30A (DC) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - 488-NRTS30100MFST3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 30A 5DFN

DIODE SCHOTTKY 100V 30A 5DFN

Buy Now Datasheet
Single Diodes - 488-NRTS30100MFST3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 30A 5DFN

DIODE SCHOTTKY 100V 30A 5DFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1209553-NRTS30100MFST3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1209553-NRTS30100MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1209553-NRTS30100MFST3G
Win Source Part Number: 1209553-NRTS30100MFS T3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 30A (DC) Voltage - Forward (Vf) (Max) @ If: 760 mV @ 30 A Current - Reverse Leakage @ Vr: 100 µA @ 100 V Capacitance @ Vr, F: 2540pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-NRTS30100MFST3GT R

Win Source Part Number: 1209553-NRTS30100MFST3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 30A (DC)
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 30 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Capacitance @ Vr, F: 2540pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRTS30100MFST3GTR

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 30A Diode and Rectifier
280-NRTS30100MFST3G
Schottky 100V 30A Diode and Rectifier 280-NRTS30100MFST3G
DIODE SCHOTTKY 100V 30A 5DFN Product overview: NRTS30100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRTS30100MFST3G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 30A 5DFN Product overview: NRTS30100MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRTS30100MFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NRTS30100MFST3G - Rochester Electronics
Newburyport, MA, United States
30A, 100V High Performance Trench Schottky Rectifier in SO8-FL package

30A, 100V High Performance Trench Schottky Rectifier in SO8-FL package

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRTS30100MFST3G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRTS30100MFST3G
Discrete Semiconductor Products - Diodes - Rectifiers NRTS30100MFST3G
DIODE SCHOTTKY 100V 30A 5DFN

DIODE SCHOTTKY 100V 30A 5DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers
Product Number 488-NRTS30100MFST3GTR-ND 1209553-NRTS30100MFST3G 280-NRTS30100MFST3G NRTS30100MFST3G NRTS30100MFST3G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 100V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5622US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54CW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323-1 SOT323-1
RoHS Compliant RoHS
View Details
7 suppliers