Rectifier Diode, Schottky, 1 Phase, 1 Element, 650V V(RRM), Silicon Carbide, TO-263
DIODE SIL CARB 650V 8A PGTO263-2
Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount PG-TO263-2
DIODE SIL CARB 650V 8A PGTO263-2
Schottky Diodes & Rectifiers SIC DIODES
DIODE SIL CARB 650V 8A TO263-2
DIODE SIL CARB 650V 8A TO263-2
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | IDK08G65C5XTMA2 | 448-IDK08G65C5XTMA2CT-ND | IDK08G65C5XTMA2 | IDK08G65C5XTMA2 | IDK08G65C5XTMA2 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | PG-TO263-2 | TO-263-2 | |||
| Life Cycle Stage | Active | Active | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 175 C (-67 to 347 F) |