onsemi Schottky 1.0 A 20 V Diode and Rectifier NSR0320MW2T3G

Description
1.0 A, 20 V, Schottky Barrier Diode, Low Forward Voltage, SOD-323 2 LEAD, 10000-REEL Product overview: NSR0320MW2T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320MW2T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0 A, 20 V, Schottky Barrier Diode, Low Forward Voltage, SOD-323 2 LEAD, 10000-REEL Product overview: NSR0320MW2T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320MW2T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 1.0 A 20 V Diode and Rectifier
280-NSR0320MW2T3G
Schottky 1.0 A 20 V Diode and Rectifier 280-NSR0320MW2T3G
1.0 A, 20 V, Schottky Barrier Diode, Low Forward Voltage, SOD-323 2 LEAD, 10000-REEL Product overview: NSR0320MW2T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320MW2T3G can be used for catalog matching and distributor lookup.

1.0 A, 20 V, Schottky Barrier Diode, Low Forward Voltage, SOD-323 2 LEAD, 10000-REEL Product overview: NSR0320MW2T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320MW2T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0320MW2T3G - 025706-NSR0320MW2T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0320MW2T3G
025706-NSR0320MW2T3G
Diodes, Rectifiers - Single - NSR0320MW2T3G 025706-NSR0320MW2T3G
Manufacturer: ON Semiconductor Win Source Part Number: 025706-NSR0320MW2T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 900mA Current - Reverse Leakage @ Vr: 50μA @ 15V Capacitance @ Vr, F: 29pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: NSR0320MW2 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NSVR0320MW2T1G; PMEG2010EA,135; PMEG2010EA,115; PMEG2010EA/DG; Introduction Date: January 12, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025706-NSR0320MW2T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 900mA
Current - Reverse Leakage @ Vr: 50μA @ 15V
Capacitance @ Vr, F: 29pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: NSR0320MW2
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NSVR0320MW2T1G; PMEG2010EA,135; PMEG2010EA,115; PMEG2010EA/DG;
Introduction Date: January 12, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - NSR0320MW2T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0320MW2T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - NSR0320MW2T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Diode Schottky 20V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
 - NSR0320MW2T3G - Rochester Electronics
Newburyport, MA, United States
1.0 A, 20 V, Schottky Barrier Diode, Low Forward Voltage

1.0 A, 20 V, Schottky Barrier Diode, Low Forward Voltage

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0320MW2T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0320MW2T3G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0320MW2T3G
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0320MW2T3G
Schottky Diodes & Rectifiers NSR0320MW2T3G
Schottky Diodes & Rectifiers 20V 200mW Single

Schottky Diodes & Rectifiers 20V 200mW Single

Buy Now Datasheet
Schottky Rectifier, 1A, 23V Sod-323, Full Reel; Diode Configuration Onsemi - 98H0943 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 23V Sod-323, Full Reel; Diode Configuration Onsemi
98H0943
Schottky Rectifier, 1A, 23V Sod-323, Full Reel; Diode Configuration Onsemi 98H0943
SCHOTTKY RECTIFIER, 1A, 23V SOD-323, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:23V; Average Forward Current:1A; Forward Voltage Max:270mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 23V SOD-323, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:23V; Average Forward Current:1A; Forward Voltage Max:270mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Single Diodes - NSR0320MW2T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0320MW2T3G
Single Diodes NSR0320MW2T3G
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-NSR0320MW2T3G 025706-NSR0320MW2T3G NSR0320MW2T3GOSTR-ND NSR0320MW2T3G NSR0320MW2T3G NSR0320MW2T3G 98H0943 NSR0320MW2T3G
Product Name Schottky 1.0 A 20 V Diode and Rectifier Diodes, Rectifiers - Single - NSR0320MW2T3G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 23V Sod-323, Full Reel; Diode Configuration Onsemi Single Diodes
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SC-76; SOD-323 SOD-323; SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data