onsemi Single Diodes NSVBAS21SLT1G

Description
Diode Standard 250V 225mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Diode Standard 250V 225mA (DC) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSVBAS21SLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 250V 225mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 250V 225mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - NSVBAS21SLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 250V 225mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 250V 225mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - NSVBAS21SLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 250V 225mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 250V 225mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - NSVBAS21SLT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.225A, 250V V(RRM), Silicon, TO-236

Rectifier Diode, Schottky, 1 Phase, 2 Element, 0.225A, 250V V(RRM), Silicon, TO-236

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSVBAS21SLT1G - 805338-NSVBAS21SLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVBAS21SLT1G
805338-NSVBAS21SLT1G
Diodes, Rectifiers - Single - NSVBAS21SLT1G 805338-NSVBAS21SLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 805338-NSVBAS21SLT1G Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 225mA (DC) Reverse Recovery Time (trr): 50ns Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SOT-23-3 (TO-236) Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 250V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA Current - Reverse Leakage at Vr: 100μA at 200V Capacitance at Vr, F: 5pF at 0V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 805338-NSVBAS21SLT1G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 225mA (DC)
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOT-23-3 (TO-236)
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 250V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 200mA
Current - Reverse Leakage at Vr: 100μA at 200V
Capacitance at Vr, F: 5pF at 0V, 1MHz

Buy Now
Singapore, Singapore
Dual 250 V SOT-23 Diode and Rectifier
280-NSVBAS21SLT1G
Dual 250 V SOT-23 Diode and Rectifier 280-NSVBAS21SLT1G
250 V High Voltage Switching Diode, Dual, Series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBAS21SLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS21SLT1G can be used for catalog matching and distributor lookup.

250 V High Voltage Switching Diode, Dual, Series, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBAS21SLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS21SLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NSVBAS21SLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSVBAS21SLT1G
Single Diodes NSVBAS21SLT1G
DIODE GP 250V 225MA SOT23-3

DIODE GP 250V 225MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAS21SLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAS21SLT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAS21SLT1G
DIODE GP 250V 225MA SOT23-3

DIODE GP 250V 225MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number NSVBAS21SLT1GOSCT-ND NSVBAS21SLT1G 805338-NSVBAS21SLT1G 280-NSVBAS21SLT1G NSVBAS21SLT1G NSVBAS21SLT1G
Product Name Single Diodes Diodes, Rectifiers - Single - NSVBAS21SLT1G Dual 250 V SOT-23 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23-CPR Tape and Reel SOT23
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220858 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 70Ma 70V Sod523; Diode Configuration Nexperia - 39K0678 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 70 volts
VF 1 volts
View Details
Rectifier Diode - HR1N6078 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details