onsemi Diodes, Rectifiers - Arrays - MBR30H100CTG MBR30H100CTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022397-MBR30H100CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022397-MBR30H100CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR30H100CTG - 022397-MBR30H100CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30H100CTG
022397-MBR30H100CTG
Diodes, Rectifiers - Arrays - MBR30H100CTG 022397-MBR30H100CTG
Manufacturer: ON Semiconductor Win Source Part Number: 022397-MBR30H100CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: ON Semiconductor
Win Source Part Number: 022397-MBR30H100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 30A TO-220 Diode and Rectifier
286-MBR30H100CTG
Schottky 100V 30A TO-220 Diode and Rectifier 286-MBR30H100CTG
Schottky Rectifier 100V 30A TO-220 Common Cathode Product overview: MBR30H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H100CTG can be used for catalog matching and distributor lookup.

Schottky Rectifier 100V 30A TO-220 Common Cathode Product overview: MBR30H100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 30A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30H100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7815679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815679P
Schottky Diodes & Rectifiers 7815679P
Diode Schottky 100V 30A SWITCHMODE TO220

Diode Schottky 100V 30A SWITCHMODE TO220

Supplier's Site
Schottky Diodes & Rectifiers - 7815679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7815679
Schottky Diodes & Rectifiers 7815679
Diode Schottky 100V 30A SWITCHMODE TO220

Diode Schottky 100V 30A SWITCHMODE TO220

Supplier's Site
Schottky Diodes & Rectifiers - 1784770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1784770
Schottky Diodes & Rectifiers 1784770
Diode Schottky 100V 30A SWITCHMODE TO220

Diode Schottky 100V 30A SWITCHMODE TO220

Supplier's Site
Diode Arrays - MBR30H100CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR30H100CTGOS-ND
Diode Arrays MBR30H100CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Buy Now Datasheet
 - MBR30H100CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, H-Series, 100 V, 30 A

Schottky Barrier Rectifier, H-Series, 100 V, 30 A

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30H100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30H100CTG
Discrete Semiconductor Products - Diodes - Rectifiers MBR30H100CTG
DIODE ARR SCHOTT 100V 15A TO220

DIODE ARR SCHOTT 100V 15A TO220

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR30H100CTG
Schottky Diodes & Rectifiers MBR30H100CTG
Schottky Diodes & Rectifiers 30A 100V H-Series

Schottky Diodes & Rectifiers 30A 100V H-Series

Buy Now Datasheet
Diode Arrays - MBR30H100CTG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR30H100CTG
Diode Arrays MBR30H100CTG
DIODE ARRAY SCHOTTKY 100V TO220

DIODE ARRAY SCHOTTKY 100V TO220

Supplier's Site Datasheet
Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Peak Reverse Voltage Onsemi - 61K0799 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Peak Reverse Voltage Onsemi
61K0799
Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Peak Reverse Voltage Onsemi 61K0799
SCHOTTKY RECTIFIER, COMMON CATHODE, 30A TO-220; Repetitive Peak Reverse Voltage:100V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:930mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, COMMON CATHODE, 30A TO-220; Repetitive Peak Reverse Voltage:100V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:930mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Schottky Diodes Diode Arrays Rectifiers
Product Number 022397-MBR30H100CTG 286-MBR30H100CTG 7815679P 7815679 MBR30H100CTGOS-ND MBR30H100CTG MBR30H100CTG MBR30H100CTG MBR30H100CTG 61K0799
Product Name Diodes, Rectifiers - Arrays - MBR30H100CTG Schottky 100V 30A TO-220 Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays Schottky Rectifier, Common Cathode, 30A To-220; Repetitive Peak Reverse Voltage Onsemi
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active Active
VF 0.8000 volts 0.8000 volts 0.8000 volts 0.9300 volts
VR 100 volts 100 volts
IR 0.0045 mA 0.0045 mA
Unlock Full Specs
to access all available technical data