onsemi Diodes, Rectifiers - Single - NSR0240V2T5G NSR0240V2T5G

Description
250 mA, 40 V, Low IR Schottky Diode
Request a Quote Datasheet
Description
250 mA, 40 V, Low IR Schottky Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSR0240V2T5G - Rochester Electronics
Newburyport, MA, United States
250 mA, 40 V, Low IR Schottky Diode

250 mA, 40 V, Low IR Schottky Diode

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0240V2T5G - 1083628-NSR0240V2T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0240V2T5G
1083628-NSR0240V2T5G
Diodes, Rectifiers - Single - NSR0240V2T5G 1083628-NSR0240V2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1083628-NSR0240V2T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 700mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 10μA @ 40V Capacitance @ Vr, F: 4pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083628-NSR0240V2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 700mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 10μA @ 40V
Capacitance @ Vr, F: 4pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 250 mA 40 V Diode and Rectifier
280-NSR0240V2T5G
Schottky 250 mA 40 V Diode and Rectifier 280-NSR0240V2T5G
250 mA, 40 V, Low IR Schottky Diode, SOD-523 2 LEAD, 8000-REEL Product overview: NSR0240V2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240V2T5G can be used for catalog matching and distributor lookup.

250 mA, 40 V, Low IR Schottky Diode, SOD-523 2 LEAD, 8000-REEL Product overview: NSR0240V2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0240V2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NSR0240V2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0240V2T5GOSCT-ND
Single Diodes NSR0240V2T5GOSCT-ND
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - NSR0240V2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - NSR0240V2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0240V2T5GOSTR-ND
Single Diodes NSR0240V2T5GOSTR-ND
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0240V2T5G
Schottky Diodes & Rectifiers NSR0240V2T5G
Schottky Diodes & Rectifiers SOD523 SCHTY BARRIER DIOD

Schottky Diodes & Rectifiers SOD523 SCHTY BARRIER DIOD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0240V2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0240V2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0240V2T5G
DIODE SCHOTTKY 40V 250MA SOD523

DIODE SCHOTTKY 40V 250MA SOD523

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number NSR0240V2T5G 1083628-NSR0240V2T5G 280-NSR0240V2T5G NSR0240V2T5GOSCT-ND NSR0240V2T5G NSR0240V2T5G
Product Name Diodes, Rectifiers - Single - NSR0240V2T5G Schottky 250 mA 40 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523 2 LEAD SOD-523; SOD-523 Tape and Reel SOD-523; SOD-523
RoHS Compliant RoHS RoHS
VF 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data