onsemi Schottky 1.0 A 23 V Diode and Rectifier NSR0320XV6T1

Description
1.0 A, 23 V, Low VF Schottky Diode, SOT-563, 6 LEAD, 4000-REEL Product overview: NSR0320XV6T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 23 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 23 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320XV6T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.0 A, 23 V, Low VF Schottky Diode, SOT-563, 6 LEAD, 4000-REEL Product overview: NSR0320XV6T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 23 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 23 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320XV6T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 1.0 A 23 V Diode and Rectifier
280-NSR0320XV6T1
Schottky 1.0 A 23 V Diode and Rectifier 280-NSR0320XV6T1
1.0 A, 23 V, Low VF Schottky Diode, SOT-563, 6 LEAD, 4000-REEL Product overview: NSR0320XV6T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 23 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 23 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320XV6T1 can be used for catalog matching and distributor lookup.

1.0 A, 23 V, Low VF Schottky Diode, SOT-563, 6 LEAD, 4000-REEL Product overview: NSR0320XV6T1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 23 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 23 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320XV6T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NSR0320XV6T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0320XV6T1OSTR-ND
Single Diodes NSR0320XV6T1OSTR-ND
Diode Schottky 23V 1A (DC) Surface Mount SOT-563

Diode Schottky 23V 1A (DC) Surface Mount SOT-563

Buy Now Datasheet
 - NSR0320XV6T1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 23V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 23V V(RRM), Silicon

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0320XV6T1 - 1232264-NSR0320XV6T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0320XV6T1
1232264-NSR0320XV6T1
Diodes, Rectifiers - Single - NSR0320XV6T1 1232264-NSR0320XV6T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232264-NSR0320XV6T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232264-NSR0320XV6T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0320XV6T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0320XV6T1
Discrete Semiconductor Products - Diodes - Rectifiers NSR0320XV6T1
DIODE SCHOTTKY 23V 1A SOT563

DIODE SCHOTTKY 23V 1A SOT563

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 280-NSR0320XV6T1 NSR0320XV6T1OSTR-ND NSR0320XV6T1 1232264-NSR0320XV6T1 NSR0320XV6T1
Product Name Schottky 1.0 A 23 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - NSR0320XV6T1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOT-563-6
RoHS Compliant RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N5552 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
High-speed double diode - BAS28,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
RFFETs - BAR 95-02LS E6327 - 912787-BAR 95-02LS E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type RF Diode PIN - Single 50V 100 mA 150 mW PG-TSSLP-2-1
Package PG-TSSLP-2-1
View Details
3 suppliers