onsemi Schottky 1.0 A 20 V Diode and Rectifier NSRLV20MW2T1G

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 23V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 23V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSRLV20MW2T1G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 23V V(RRM), Silicon

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1A, 23V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
Schottky 1.0 A 20 V Diode and Rectifier
280-NSRLV20MW2T1G
Schottky 1.0 A 20 V Diode and Rectifier 280-NSRLV20MW2T1G
Schottky Barrier Diode, Low Forward Voltage, 1.0 A, 20 V, SOD-323 2 LEAD, 3000-REEL Product overview: NSRLV20MW2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSRLV20MW2T1G can be used for catalog matching and distributor lookup.

Schottky Barrier Diode, Low Forward Voltage, 1.0 A, 20 V, SOD-323 2 LEAD, 3000-REEL Product overview: NSRLV20MW2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSRLV20MW2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSRLV20MW2T1G - 1083638-NSRLV20MW2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSRLV20MW2T1G
1083638-NSRLV20MW2T1G
Diodes, Rectifiers - Single - NSRLV20MW2T1G 1083638-NSRLV20MW2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083638-NSRLV20MW2T1 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 500mV @ 900mA Current - Reverse Leakage @ Vr: 50μA @ 15V Capacitance @ Vr, F: 29pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083638-NSRLV20MW2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 500mV @ 900mA
Current - Reverse Leakage @ Vr: 50μA @ 15V
Capacitance @ Vr, F: 29pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - NSRLV20MW2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSRLV20MW2T1G
Discrete Semiconductor Products - Diodes - Rectifiers NSRLV20MW2T1G
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSRLV20MW2T1G
Schottky Diodes & Rectifiers NSRLV20MW2T1G
Schottky Diodes & Rectifiers SMALL SIG SCHOTTKY

Schottky Diodes & Rectifiers SMALL SIG SCHOTTKY

Buy Now Datasheet
Schottky Rectifier, 1A, 23V Sod-923, Full Reel; Diode Configuration Onsemi - 16M4517 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 23V Sod-923, Full Reel; Diode Configuration Onsemi
16M4517
Schottky Rectifier, 1A, 23V Sod-923, Full Reel; Diode Configuration Onsemi 16M4517
SCHOTTKY RECTIFIER, 1A, 23V SOD-923, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:23V; Average Forward Current:1A; Forward Voltage Max:270mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 23V SOD-923, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:23V; Average Forward Current:1A; Forward Voltage Max:270mV; Forward Surge Current:5A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number NSRLV20MW2T1G 280-NSRLV20MW2T1G 1083638-NSRLV20MW2T1G NSRLV20MW2T1G NSRLV20MW2T1G 16M4517
Product Name Schottky 1.0 A 20 V Diode and Rectifier Diodes, Rectifiers - Single - NSRLV20MW2T1G Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 1A, 23V Sod-923, Full Reel; Diode Configuration Onsemi
Package SOD-323; SOD-323-2 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323
Life Cycle Stage Obsolete Active Active
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5416 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Schottky 70V SOT23 Diode and Rectifier - 286-BAS70-04 E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers