onsemi Diodes, Rectifiers - Single - MBR1045G MBR1045G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074272-MBR1045G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074272-MBR1045G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR1045G - 074272-MBR1045G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR1045G
074272-MBR1045G
Diodes, Rectifiers - Single - MBR1045G 074272-MBR1045G
Manufacturer: ON Semiconductor Win Source Part Number: 074272-MBR1045G Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074272-MBR1045G
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5452872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452872
Schottky Diodes & Rectifiers 5452872
Schottky barrier diode,MBR1045 10A 45V

Schottky barrier diode,MBR1045 10A 45V

Supplier's Site
Schottky Diodes & Rectifiers - 1784740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1784740
Schottky Diodes & Rectifiers 1784740
Schottky barrier diode,MBR1045 10A 45V

Schottky barrier diode,MBR1045 10A 45V

Supplier's Site
Single Diodes - MBR1045GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR1045GOS-ND
Single Diodes MBR1045GOS-ND
Diode Schottky 45V 10A Through Hole TO-220-2

Diode Schottky 45V 10A Through Hole TO-220-2

Buy Now Datasheet
 - MBR1045G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 10 A, 45 V

Schottky Barrier Rectifier, 10 A, 45 V

Supplier's Site Datasheet
Schottky 10A 45V TO-220 Diode and Rectifier - 280-MBR1045G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10A 45V TO-220 Diode and Rectifier
280-MBR1045G
Schottky 10A 45V TO-220 Diode and Rectifier 280-MBR1045G
10A 45V Schottky Rectifier TO-220-2 Product overview: MBR1045G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1045G can be used for catalog matching and distributor lookup.

10A 45V Schottky Rectifier TO-220-2 Product overview: MBR1045G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR1045G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
REC T0220 10A 45V SHTKY - 70099819 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC T0220 10A 45V SHTKY
70099819
REC T0220 10A 45V SHTKY 70099819
REC T0220 10A 45V SHTKY

REC T0220 10A 45V SHTKY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR1045G
Schottky Diodes & Rectifiers MBR1045G
Schottky Diodes & Rectifiers 10A 45V

Schottky Diodes & Rectifiers 10A 45V

Buy Now Datasheet
Single Diodes - MBR1045G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR1045G
Single Diodes MBR1045G
DIODE SCHOTTKY 45V 10A TO220-2

DIODE SCHOTTKY 45V 10A TO220-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR1045G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR1045G
Discrete Semiconductor Products - Diodes - Rectifiers MBR1045G
DIODE SCHOTTKY 45V 10A TO220-2

DIODE SCHOTTKY 45V 10A TO220-2

Supplier's Site
Schottky Rectifier, 10A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi - 45J0798 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi
45J0798
Schottky Rectifier, 10A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi 45J0798
SCHOTTKY RECTIFIER, 10A, 45V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:570mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 45V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:570mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 074272-MBR1045G 5452872 MBR1045GOS-ND MBR1045G 280-MBR1045G 70099819 MBR1045G MBR1045G MBR1045G 45J0798
Product Name Diodes, Rectifiers - Single - MBR1045G Schottky Diodes & Rectifiers Single Diodes Schottky 10A 45V TO-220 Diode and Rectifier REC T0220 10A 45V SHTKY Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 10A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Onsemi
Life Cycle Stage Active Active Active
Package TO-220; TO-220-2 TO-220; To-220ac TO-220; TO-220AC 2 LEAD Rail/Tube TO-220 TO-220-2 TO-220; TO-220-2 TO-220 TO-220AC
VF 0.8400 volts 0.5500 volts 0.8400 volts 0.8400 volts 0.5700 volts
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to ? C (-85 to ? F)
Rectifier Configuration / Technology Schottky Schottky
Unlock Full Specs
to access all available technical data