onsemi Schottky Diodes & Rectifiers NSR05F40NXT5G

Description
onsemi NSR05F40NXT5G
Request a Quote Datasheet
Description
onsemi NSR05F40NXT5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1841351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841351
Schottky Diodes & Rectifiers 1841351
onsemi NSR05F40NXT5G

onsemi NSR05F40NXT5G

Supplier's Site
Schottky Diodes & Rectifiers - 1841057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841057
Schottky Diodes & Rectifiers 1841057
onsemi NSR05F40NXT5G

onsemi NSR05F40NXT5G

Supplier's Site
Schottky Diodes & Rectifiers - 1841351P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841351P
Schottky Diodes & Rectifiers 1841351P
onsemi NSR05F40NXT5G

onsemi NSR05F40NXT5G

Supplier's Site
Single Diodes - NSR05F40NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Buy Now Datasheet
Single Diodes - NSR05F40NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Buy Now Datasheet
Single Diodes - NSR05F40NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Diode Schottky 40V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Buy Now Datasheet
 - NSR05F40NXT5G - Rochester Electronics
Newburyport, MA, United States
500 mA, 40 V, Schottky Barrier Diode DSN2 0402 Schottky Diode 40V 0.5 A

500 mA, 40 V, Schottky Barrier Diode DSN2 0402 Schottky Diode 40V 0.5 A

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR05F40NXT5G - 141589-NSR05F40NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR05F40NXT5G
141589-NSR05F40NXT5G
Diodes, Rectifiers - Single - NSR05F40NXT5G 141589-NSR05F40NXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 141589-NSR05F40NXT5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA Current - Reverse Leakage @ Vr: 75μA @ 40V Operating Temperature - Junction: 150°C (Max) Family Name: NSR05F40NX Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (1x.60) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NSVR05F40NXT5G; SBR05U40CSP-7; SDM05U40CSP-7; VSKY05401006-G4-08; Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 141589-NSR05F40NXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 460mV @ 500mA
Current - Reverse Leakage @ Vr: 75μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Family Name: NSR05F40NX
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (1x.60)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NSVR05F40NXT5G; SBR05U40CSP-7; SDM05U40CSP-7; VSKY05401006-G4-08;
Introduction Date: May 04, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 40V 500mA Diode and Rectifier - 280-NSR05F40NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 500mA Diode and Rectifier
280-NSR05F40NXT5G
Schottky 40V 500mA Diode and Rectifier 280-NSR05F40NXT5G
40V 500mA Schottky Diode, 0402 Package Product overview: NSR05F40NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05F40NXT5G can be used for catalog matching and distributor lookup.

40V 500mA Schottky Diode, 0402 Package Product overview: NSR05F40NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05F40NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NSR05F40NXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR05F40NXT5G
Single Diodes NSR05F40NXT5G
DIODE SCHOTTKY 40V 500MA 2DSN

DIODE SCHOTTKY 40V 500MA 2DSN

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - NSR05F40NXT5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NSR05F40NXT5G
Diodes >> Schottky Barrier Diodes (SBD) NSR05F40NXT5G
40V 460mV@500mA 500mA 0402 Schottky Barrier Diodes (SBD) ROHS

40V 460mV@500mA 500mA 0402 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR05F40NXT5G
Schottky Diodes & Rectifiers NSR05F40NXT5G
Schottky Diodes & Rectifiers Schottky Diodes 40V 500mA

Schottky Diodes & Rectifiers Schottky Diodes 40V 500mA

Buy Now Datasheet
Diode, Schottky, 10A, 40V, 0402; Diode Configuration Onsemi - 85W3176 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 40V, 0402; Diode Configuration Onsemi
85W3176
Diode, Schottky, 10A, 40V, 0402; Diode Configuration Onsemi 85W3176
DIODE, SCHOTTKY, 10A, 40V, 0402; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Forward Voltage Max:460mV; Forward Surge Current:10A; Operating Temperature Max:150°C; No. of Pins:2PinsRoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 40V, 0402; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Forward Voltage Max:460mV; Forward Surge Current:10A; Operating Temperature Max:150°C; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSR05F40NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR05F40NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR05F40NXT5G
DIODE SCHOTTKY 40V 500MA 2DSN

DIODE SCHOTTKY 40V 500MA 2DSN

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1841351 1841351P NSR05F40NXT5GOSDKR-ND NSR05F40NXT5G 141589-NSR05F40NXT5G 280-NSR05F40NXT5G NSR05F40NXT5G NSR05F40NXT5G NSR05F40NXT5G 85W3176 NSR05F40NXT5G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - NSR05F40NXT5G Schottky 40V 500mA Diode and Rectifier Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Diode, Schottky, 10A, 40V, 0402; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Rectifier Configuration / Technology Schottky
Package Dsn - 0402 DSN0402 DSN2 1x0.6, 0.575P (0402) 2-DSN (1x.60) Tape and Reel 0402 (1006 Metric) DSN2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) -40 C (-40 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data