Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 15V, TO-220AB
40 A, 15 V Schottky Rectifier, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: MBR4015CTLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 A, 15 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 A, 15 V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4015CTLG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 022400-MBR4015CTLG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 430mV @ 20A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOTT 15V 20A TO220
Schottky Diodes & Rectifiers 40A 15V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | MBR4015CTLG | 286-MBR4015CTLG | MBR4015CTLGOS-ND | 022400-MBR4015CTLG | MBR4015CTLG | MBR4015CTLG |
| Product Name | Schottky 40 A 15 V TO-220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBR4015CTLG | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220 | TO-220-3 |
| Life Cycle Stage | Obsolete | Active | Removed | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 20 amps | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |