Schottky Barrier Rectifier, 40 V, 6.0 A, 2500-REEL Product overview: NRVBD640VCTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 6.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 6.0 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD640VCTT4G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: ON Semiconductor
Win Source Part Number: 790808-NRVBD640VCTT4
Series: SWITCHMODE
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Family Name: NRVBD640VCT
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK-3
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): CSHD6-40C BK Tin/Lead; CSHD6-40C TR13 Tin/Lead; STPS640CBY-TR; CSHD6-40C;
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Schottky Barrier Rectifier, 40 V, 6.0 A
DIODE ARRAY SCHOTTKY 40V 3A DPAK
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 286-NRVBD640VCTT4G | NRVBD640VCTT4GOSTR-ND | 790808-NRVBD640VCTT4G | NRVBD640VCTT4G | NRVBD640VCTT4G | NRVBD640VCTT4G |
| Product Name | Schottky 40 V 6.0 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - NRVBD640VCTT4G | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Arrangement | Common Catode | |||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK-3 | DPAK; DPAK-3 | |||
| Diode Type | Schottky; Schottky |