MBRF30L60CTG - Schottky Barrier Rectifier, 60 V, 30 A
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack
Manufacturer: ON Semiconductor
Win Source Part Number: 1216436-MBRF30L60CTG
Series: SWITCHMODE
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 350μA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBRF30L60
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220FP
Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): D25SC6MR-4112; D25SC6MR-7112; D25SC6MR-7100;
Introduction Date: December 01, 2008
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Schottky Barrier Rectifier, 60 V, 30 A, TO-220 3 LEAD FULLPAK, 50-TUBE Product overview: MBRF30L60CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 30 A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 30 A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF30L60CTG can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 60V 15A TO220FP
Schottky Diodes & Rectifiers 30A 60V FP SCHOTTKY
SCHOTTKY RECTIFIER CMN CTHD 30A TO-220FP; Repetitive Peak Reverse Voltage:60V; Average Forward Current:30A; Forward Voltage Max:810mV; Diode Case Style:TO-220FP; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBRF30L60CTG | MBRF30L60CTG-ND | 1216436-MBRF30L60CTG | 286-MBRF30L60CTG | MBRF30L60CTG | MBRF30L60CTG | 46P8071 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF30L60CTG | Schottky 60 V 30 A TO-220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier Cmn Cthd 30A To-220Fp; Repetitive Peak Reverse Voltage Onsemi | |
| Package | TO-220; TO-220F | TO-220; TO-220-3 Full Pack | Rail/Tube | TO-220 | TO-220-3 FP | TO-220FP | |
| Life Cycle Stage | Active | Active | |||||
| Arrangement | Common Catode | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ? to 150 C (? to 302 F) | |||
| Diode Type | Schottky; Schottky |