NSR05T404MX2 - 500 mA, 40 V, Schottky Barrier Diode in X2DFN2 Schottky Barrier Diode
Diode Schottky 40V 500mA (DC) Surface Mount 2-X2DFN (1x0.6)
DIODE SCHOTTKY 40V 500MA 2X2DFN
DIODE SCHOTTKY 40V 500MA 2X2DFN
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | NSR05T404MX2T5G | 488-NSR05T404MX2T5GTR-ND | NSR05T404MX2T5G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Obsolete | Removed |