Schottky Barrier Rectifier, 30 V, 30 A, D2PAK 2 LEAD, 50-TUBE Product overview: MBRB3030CTLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB3030CTLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1072578-MBRB3030CTLG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 440mV @ 15A
Current - Reverse Leakage @ Vr: 2mA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 30V
DIODE ARR SCHOTT 30V 15A D2PAK
DIODE ARRAY SCHOTTKY 30V D2PAK
Schottky Diodes & Rectifiers 30A 30V Low Vf
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 286-MBRB3030CTLG | 1072578-MBRB3030CTLG | MBRB3030CTLGOS-ND | MBRB3030CTLG | MBRB3030CTLG | MBRB3030CTLG | MBRB3030CTLG |
| Product Name | Schottky 30 V 30 A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRB3030CTLG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | |
| Package | Rail/Tube | D2PAK; D2PAK-3 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-2 | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 15 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Diode Type | Schottky; Schottky | Schottky |