Schottky Diode UHF 7.0 V
RF Diode Schottky - Single 7V 200mW SOD-323
DIODE SCHOTTKY 7V 200MW SOD323
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | MMDL101T1 | MMDL101T1-ND | MMDL101T1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOD-323; SOD-323 2 LEAD | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| RoHS Compliant | RoHS | ||
| Configuration | Single |