Manufacturer: ON Semiconductor
Win Source Part Number: 041857-NBRS2H100T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 8μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon
Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V, SMB, 2500-REEL Product overview: NBRS2H100T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NBRS2H100T3G can be used for catalog matching and distributor lookup.
Diode Schottky 100V 2A Surface Mount SMB
SCHOTTKY RECT, AEC-Q101, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 100V 2A SMB
Schottky Diodes & Rectifiers 2A 100V SCHOTTKY AUTO
DIODE SCHOTTKY 100V 2A SMB
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 041857-NBRS2H100T3G | NBRS2H100T3G | 280-NBRS2H100T3G | NBRS2H100T3GTR-ND | 02AC3779 | NBRS2H100T3G | NBRS2H100T3G | NBRS2H100T3G |
| Product Name | Diodes, Rectifiers - Single - NBRS2H100T3G | Schottky SMD 2.0 A 100 V Diode and Rectifier | Single Diodes | Schottky Rect, Aec-Q101, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Onsemi | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Obsolete | Removed | |||||
| Package | SMB; SMB | SMB | Tape and Reel | DO-214AA | SMB; DO-214AA, SMB | SMA-2 | SMB | |
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.7900 volts | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |