onsemi Schottky Diodes & Rectifiers NRVB0540T1G

Description
ON Semiconductor, NRVB0540T1G
Request a Quote Datasheet
Description
ON Semiconductor, NRVB0540T1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1867519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867519
Schottky Diodes & Rectifiers 1867519
ON Semiconductor, NRVB0540T1G

ON Semiconductor, NRVB0540T1G

Supplier's Site
Schottky Diodes & Rectifiers - 1867632P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867632P
Schottky Diodes & Rectifiers 1867632P
ON Semiconductor, NRVB0540T1G

ON Semiconductor, NRVB0540T1G

Supplier's Site
Single Diodes - NRVB0540T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVB0540T1GOSDKR-ND
Single Diodes NRVB0540T1GOSDKR-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - NRVB0540T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVB0540T1GOSTR-ND
Single Diodes NRVB0540T1GOSTR-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - NRVB0540T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVB0540T1GOSCT-ND
Single Diodes NRVB0540T1GOSCT-ND
Diode Schottky 40V 500mA Surface Mount SOD-123

Diode Schottky 40V 500mA Surface Mount SOD-123

Buy Now Datasheet
 - NRVB0540T1G - Rochester Electronics
Newburyport, MA, United States
MBR0540T1G - Rectifier Diode, Schottky, 0.5A, 40V

MBR0540T1G - Rectifier Diode, Schottky, 0.5A, 40V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NRVB0540T1G - 1083539-NRVB0540T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVB0540T1G
1083539-NRVB0540T1G
Diodes, Rectifiers - Single - NRVB0540T1G 1083539-NRVB0540T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083539-NRVB0540T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA Current - Reverse Leakage @ Vr: 20μA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): B0540W-7-F; NRVB0540T3G; MBR0540/D4; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083539-NRVB0540T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 510mV @ 500mA
Current - Reverse Leakage @ Vr: 20μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): B0540W-7-F; NRVB0540T3G; MBR0540/D4;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 40V 500mA Diode and Rectifier
280-NRVB0540T1G
Schottky SMD 40V 500mA Diode and Rectifier 280-NRVB0540T1G
40V 500mA Schottky Rectifier, SOD-123, Surface Mount Product overview: NRVB0540T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB0540T1G can be used for catalog matching and distributor lookup.

40V 500mA Schottky Rectifier, SOD-123, Surface Mount Product overview: NRVB0540T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 40V, 500mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 40V, 500mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB0540T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB0540T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB0540T1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB0540T1G
DIODE SCHOTTKY 40V 500MA SOD123

DIODE SCHOTTKY 40V 500MA SOD123

Supplier's Site
Single Diodes - NRVB0540T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB0540T1G
Single Diodes NRVB0540T1G
DIODE SCHOTTKY 40V 500MA SOD123

DIODE SCHOTTKY 40V 500MA SOD123

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - NRVB0540T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NRVB0540T1G
Diodes >> Schottky Barrier Diodes (SBD) NRVB0540T1G
40V 510mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

40V 510mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVB0540T1G
Schottky Diodes & Rectifiers NRVB0540T1G
Schottky Diodes & Rectifiers REC 0.5A 40V SHTY

Schottky Diodes & Rectifiers REC 0.5A 40V SHTY

Buy Now Datasheet
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi - 13AC3852 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi
13AC3852
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi 13AC3852
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:620mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi - 13AC6194 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi
13AC6194
Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi 13AC6194
SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:620mV; Forward Surge Current:5.5ARoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 40V, SOD-123; Repetitive Peak Reverse Voltage:40V; Average Forward Current:500mA; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:620mV; Forward Surge Current:5.5ARoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 1867519 1867632P NRVB0540T1GOSDKR-ND NRVB0540T1G 1083539-NRVB0540T1G 280-NRVB0540T1G NRVB0540T1G NRVB0540T1G NRVB0540T1G NRVB0540T1G 13AC3852 13AC6194
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - NRVB0540T1G Schottky SMD 40V 500mA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Rect, Aec-Q101, 40V, Sod-123; Repetitive Peak Reverse Voltage Onsemi
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123-CPR SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data