Schottky Power Rectifier, Switch-mode, 40 A, 250 V
Diode Schottky 250V 40A Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 074297-MBR40250TG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 970mV @ 40A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 30μA @ 250V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: MBR40250T
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SHD124536; SHD124546; SHD124536-G; SHD124546-G;
Introduction Date: May 11, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Sensing & Instrumentation
40A 250V Schottky Rectifier, TO-220-3 Product overview: MBR40250TG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 250V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 250V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR40250TG can be used for catalog matching and distributor lookup.
Diode Schottky 250V 40A SWITCHMODE TO220
Diode Schottky 250V 40A SWITCHMODE TO220
Diode Schottky 250V 40A SWITCHMODE TO220
Schottky Diodes & Rectifiers 40A 250
DIODE SCHOTTKY 250V 40A TO220
DIODE SCHOTTKY 250V 40A TO220
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | MBR40250TG | MBR40250TGOS-ND | 074297-MBR40250TG | 280-MBR40250TG | 7815685P | 7815685 | MBR40250TG | MBR40250TG | MBR40250TG |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MBR40250TG | Schottky 40A 250V TO-220 Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220AB | Rail/Tube | TO-220; TO-220 | TO-220; To-220 | TO-220-3 | TO-220; TO-220-3 | TO-220 | |
| Life Cycle Stage | Active | Active | Active | ||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||||||
| VF | 0.9700 volts | 0.9700 volts | 0.9700 volts |