onsemi Single Diodes NRVB440MFSWFT1G

Description
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NRVB440MFSWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVB440MFSWFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single Diodes - NRVB440MFSWFT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 40V 4A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 971280-NRVB440MFSWFT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
971280-NRVB440MFSWFT1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 971280-NRVB440MFSWFT1G
Win Source Part Number: 971280-NRVB440MFSWFT 1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 4 A Current - Reverse Leakage @ Vr: 800 µA @ 40 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2832-NRVB440MFSWFT1G TR,NRVB440MFSWFT1GOS TR,NRVB440MFSWFT1GOS DKR,ONSONSNRVB440MFS WFT1G,NRVB440MFSWFT1 GOSCT,NRVB440MFSWFT1 G-ND,2156-NRVB440MFS WFT1G-OS,2832-NRVB44 0MFSWFT1G-488 Base Product Number: NRVB440

Win Source Part Number: 971280-NRVB440MFSWFT1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 4 A
Current - Reverse Leakage @ Vr: 800 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-NRVB440MFSWFT1GTR,NRVB440MFSWFT1GOSTR,NRVB440MFSWFT1GOSDKR,ONSONSNRVB440MFSWFT1G,NRVB440MFSWFT1GOSCT,NRVB440MFSWFT1G-ND,2156-NRVB440MFSWFT1G-OS,2832-NRVB440MFSWFT1G-488
Base Product Number: NRVB440

Buy Now Datasheet
 - NRVB440MFSWFT1G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V

Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V

Supplier's Site Datasheet
Singapore, Singapore
Schottky 4.0 A 40 V Diode and Rectifier
280-NRVB440MFSWFT1G
Schottky 4.0 A 40 V Diode and Rectifier 280-NRVB440MFSWFT1G
Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB440MFSWFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB440MFSWFT1G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 4.0 A, 40 V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NRVB440MFSWFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVB440MFSWFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVB440MFSWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVB440MFSWFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVB440MFSWFT1G
DIODE SCHOTTKY 40V 4A 5DFN

DIODE SCHOTTKY 40V 4A 5DFN

Supplier's Site
Single Diodes - NRVB440MFSWFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NRVB440MFSWFT1G
Single Diodes NRVB440MFSWFT1G
DIODE SCHOTTKY 40V 4A 5DFN

DIODE SCHOTTKY 40V 4A 5DFN

Supplier's Site Datasheet
Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi - 11X3679 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi
11X3679
Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi 11X3679
SCHOTTKY RECTIFIER, 40V, 4A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:650mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 4A, DFN; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DFN; No. of Pins:5Pins; Forward Voltage Max:650mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number NRVB440MFSWFT1GOSTR-ND 971280-NRVB440MFSWFT1G NRVB440MFSWFT1G 280-NRVB440MFSWFT1G NRVB440MFSWFT1G NRVB440MFSWFT1G 11X3679
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 4.0 A 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 40V, 4A, Dfn; Repetitive Peak Reverse Voltage Onsemi
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package 8-PowerTDFN, 5 Leads DFN5 5X6, 1.27P (SO 8FL) Tape and Reel 8-PowerTDFN, 5 Leads DFN
VF 0.6500 volts 0.6500 volts 0.6500 volts 0.6500 volts
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data