Schottky Barrier Rectifier, 25 A, 45 V
Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Through Hole TO-220-3 Full Pack
Manufacturer: ON Semiconductor
Win Source Part Number: 883192-MBRF2545CT
Series: SWITCHMODE™
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 12.5A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: MBRF2545
Categories: Discrete Semiconductor Products
Case / Package: TO-220FP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 45V TO220FP
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | MBRF2545CT | MBRF2545CTOS-ND | 883192-MBRF2545CT | MBRF2545CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRF2545CT | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220 3 LEAD FULLPAK | TO-220; TO-220-3 Full Pack | TO-220; TO-220FP | TO-220 |
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS | |||
| Arrangement | Common Catode |