onsemi Diodes, Rectifiers - Arrays - MBRB20200CTT4G MBRB20200CTT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003340-MBRB20200CTT4 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003340-MBRB20200CTT4 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBRB20200CTT4G - 003340-MBRB20200CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB20200CTT4G
003340-MBRB20200CTT4G
Diodes, Rectifiers - Arrays - MBRB20200CTT4G 003340-MBRB20200CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 003340-MBRB20200CTT4 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 003340-MBRB20200CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - MBRB20200CTT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - MBRB20200CTT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - MBRB20200CTT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
 - MBRB20200CTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Barrier Rectifier, 200 V, 20 A

Schottky Barrier Rectifier, 200 V, 20 A

Supplier's Site Datasheet
Schottky 200V 20A Diode and Rectifier - 286-MBRB20200CTT4G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 20A Diode and Rectifier
286-MBRB20200CTT4G
Schottky 200V 20A Diode and Rectifier 286-MBRB20200CTT4G
200V 20A Schottky Rectifier, Common Cathode, D2PAK Product overview: MBRB20200CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20200CTT4G can be used for catalog matching and distributor lookup.

200V 20A Schottky Rectifier, Common Cathode, D2PAK Product overview: MBRB20200CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20200CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7737721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737721
Schottky Diodes & Rectifiers 7737721
Schottky Diode 20A 200V SWITCHMODE D2PAK

Schottky Diode 20A 200V SWITCHMODE D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 7737721P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7737721P
Schottky Diodes & Rectifiers 7737721P
Schottky Diode 20A 200V SWITCHMODE D2PAK

Schottky Diode 20A 200V SWITCHMODE D2PAK

Supplier's Site
Schottky Diodes & Rectifiers - 1703464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1703464
Schottky Diodes & Rectifiers 1703464
Schottky Diode 20A 200V SWITCHMODE D2PAK

Schottky Diode 20A 200V SWITCHMODE D2PAK

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB20200CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB20200CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers MBRB20200CTT4G
DIODE ARR SCHOTT 200V 10A D2PAK

DIODE ARR SCHOTT 200V 10A D2PAK

Supplier's Site
Schottky Rect, 20A,200V, To263; Repetitive Reverse Voltage Vrrm Max Onsemi - 81Y6497 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 20A,200V, To263; Repetitive Reverse Voltage Vrrm Max Onsemi
81Y6497
Schottky Rect, 20A,200V, To263; Repetitive Reverse Voltage Vrrm Max Onsemi 81Y6497
SCHOTTKY RECT, 20A,200V, TO263; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, 20A,200V, TO263; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:1V; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Schottky, 20A, 200V, To-263; Repetitive Peak Reverse Voltage Onsemi - 29X6022 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 20A, 200V, To-263; Repetitive Peak Reverse Voltage Onsemi
29X6022
Rectifier, Schottky, 20A, 200V, To-263; Repetitive Peak Reverse Voltage Onsemi 29X6022
RECTIFIER, SCHOTTKY, 20A, 200V, TO-263; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 20A, 200V, TO-263; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - MBRB20200CTT4G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
MBRB20200CTT4G
Diodes >> Schottky Barrier Diodes (SBD) MBRB20200CTT4G
200V Dual Common Cathode 10A 1V@20A D2PAK-3 Schottky Barrier Diodes (SBD) ROHS

200V Dual Common Cathode 10A 1V@20A D2PAK-3 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Arrays - MBRB20200CTT4G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBRB20200CTT4G
Diode Arrays MBRB20200CTT4G
DIODE ARRAY SCHOTTKY 200V D2PAK

DIODE ARRAY SCHOTTKY 200V D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB20200CTT4G
Schottky Diodes & Rectifiers MBRB20200CTT4G
Schottky Diodes & Rectifiers 20A 200

Schottky Diodes & Rectifiers 20A 200

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers Diode Arrays Rectifiers Schottky Diodes Rectifiers Schottky Diodes Diode Arrays Schottky Diodes
Product Number 003340-MBRB20200CTT4G MBRB20200CTT4GOSTR-ND MBRB20200CTT4G 286-MBRB20200CTT4G 7737721 7737721P MBRB20200CTT4G 81Y6497 29X6022 MBRB20200CTT4G MBRB20200CTT4G MBRB20200CTT4G
Product Name Diodes, Rectifiers - Arrays - MBRB20200CTT4G Diode Arrays Schottky 200V 20A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, 20A,200V, To263; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifier, Schottky, 20A, 200V, To-263; Repetitive Peak Reverse Voltage Onsemi Diodes >> Schottky Barrier Diodes (SBD) Diode Arrays Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active Active
VF 0.9000 volts 0.9000 volts 1 volts 1 volts 1 volts 0.9000 volts
VR 200 volts 200 volts
IR 1 mA 1 mA
Unlock Full Specs
to access all available technical data