onsemi Schottky 70V 70MA SOT23 Diode and Rectifier NSVBAS70LT1

Description
Rectifier Diode, Schottky, 0.07A, 70V, TO-236AB
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 0.07A, 70V, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSVBAS70LT1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 0.07A, 70V, TO-236AB

Rectifier Diode, Schottky, 0.07A, 70V, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Schottky 70V 70MA SOT23 Diode and Rectifier
280-NSVBAS70LT1
Schottky 70V 70MA SOT23 Diode and Rectifier 280-NSVBAS70LT1
DIODE SCHOTTKY 70V 70MA SOT23-3 Product overview: NSVBAS70LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS70LT1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 70MA SOT23-3 Product overview: NSVBAS70LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS70LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSVBAS70LT1 - 832826-NSVBAS70LT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVBAS70LT1
832826-NSVBAS70LT1
Diodes, Rectifiers - Single - NSVBAS70LT1 832826-NSVBAS70LT1
Manufacturer: ON Semiconductor Win Source Part Number: 832826-NSVBAS70LT1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 832826-NSVBAS70LT1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAS70LT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAS70LT1
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAS70LT1
DIODE SCHOTTKY 70V 70MA SOT23-3

DIODE SCHOTTKY 70V 70MA SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number NSVBAS70LT1 280-NSVBAS70LT1 832826-NSVBAS70LT1 NSVBAS70LT1
Product Name Schottky 70V 70MA SOT23 Diode and Rectifier Diodes, Rectifiers - Single - NSVBAS70LT1 Discrete Semiconductor Products - Diodes - Rectifiers
Package SOT23; SOT-23-3 Bulk SOT23
Unlock Full Specs
to access all available technical data