Diode Silicon Carbide Schottky 1200V 26A (DC) Through Hole TO-247-2
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 20 A, 1200 V, D3, TO-247-2L SIC DIODE GEN2.0 1200V TO247-2L
DIODE SIL CARB 1.2KV 26A TO247-2
DIODE SIL CARB 1.2KV 26A TO247-2
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 5556-NDSH20120C-ND | NDSH20120C | NDSH20120C | NDSH20120C |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Life Cycle Stage | Active | Active | ||
| Package | TO-247; TO-247-2LD | TO-247 | ||
| VF | 1.75 volts | 1.75 volts |