Win Source Part Number: 1355550-NDSH50120C
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
Technology: SiC (Silicon Carbide) Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 53A
Voltage - Forward (Vf) (Max) @ If: 1.75 V @ 50 A
Speed: No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1200 V
Capacitance @ Vr, F: 3691pF @ 1V, 100kHz
Operating Temperature - Junction: -55°C ~ 175°C
Silicon Carbide (SiC) Schottky Diode – EliteSiC, 50 A, 1200 V, D3, TO-247-2L
DIODE SIL CARB 1.2KV 53A TO247-2 Product overview: NDSH50120C from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 53A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 53A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NDSH50120C can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 1200V 53A (DC) Through Hole TO-247-2
DIODE SIL CARB 1.2KV 53A TO247-2
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1355550-NDSH50120C | NDSH50120C | 280-NDSH50120C | 5556-NDSH50120C-ND | NDSH50120C |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1.2KV 53A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| VF | 1.75 volts | 1.75 volts | |||
| VR | 1200 volts | ||||
| IR | 0.2000 mA | ||||
| trr | 0.0 ns |