onsemi Schottky Diodes & Rectifiers MMBD701LT1G

Description
Schottky Hot-Carrier Diode 70V SOT-23
Request a Quote Datasheet
Description
Schottky Hot-Carrier Diode 70V SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7930743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7930743
Schottky Diodes & Rectifiers 7930743
Schottky Hot-Carrier Diode 70V SOT-23

Schottky Hot-Carrier Diode 70V SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 7930743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7930743P
Schottky Diodes & Rectifiers 7930743P
Schottky Hot-Carrier Diode 70V SOT-23

Schottky Hot-Carrier Diode 70V SOT-23

Supplier's Site
Schottky Diodes & Rectifiers - 1453939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453939
Schottky Diodes & Rectifiers 1453939
Schottky Hot-Carrier Diode 70V SOT-23

Schottky Hot-Carrier Diode 70V SOT-23

Supplier's Site
 - MMBD701LT1G - Rochester Electronics
Newburyport, MA, United States
70 V Schottky Diode

70 V Schottky Diode

Supplier's Site Datasheet
RF Diodes - MMBD701LT1G - 114895-MMBD701LT1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MMBD701LT1G
114895-MMBD701LT1G
RF Diodes - MMBD701LT1G 114895-MMBD701LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 114895-MMBD701LT1G Packaging: Reel - TR Diode Type: Schottky - Single Capacitance @ Vr, F: 1pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 70V Power Dissipation (Max): 200mW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-23-3 (TO-236)

Manufacturer: ON Semiconductor
Win Source Part Number: 114895-MMBD701LT1G
Packaging: Reel - TR
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 70V
Power Dissipation (Max): 200mW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Schottky 70V 200mW SOT-23 Diode and Rectifier
284-MMBD701LT1G
Schottky 70V 200mW SOT-23 Diode and Rectifier 284-MMBD701LT1G
RF Diode Schottky 70V 200mW SOT-23 Product overview: MMBD701LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD701LT1G can be used for catalog matching and distributor lookup.

RF Diode Schottky 70V 200mW SOT-23 Product overview: MMBD701LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 200mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 200mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MMBD701LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MMBD701LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 70V 200mW SOT-23-3 (TO-236)

RF Diode Schottky - Single 70V 200mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD701LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 70V 200mW SOT-23-3 (TO-236)

RF Diode Schottky - Single 70V 200mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes - MMBD701LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 70V 200mW SOT-23-3 (TO-236)

RF Diode Schottky - Single 70V 200mW SOT-23-3 (TO-236)

Buy Now Datasheet
RF Diodes MMBD701LT1G
DIODE SCHOTTKY 70V 200MW SOT23-3

DIODE SCHOTTKY 70V 200MW SOT23-3

Supplier's Site Datasheet
Diode, Schottky, Single, 10Ma, Sot-23; Diode Configuration Onsemi - 88H4777 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 10Ma, Sot-23; Diode Configuration Onsemi
88H4777
Diode, Schottky, Single, 10Ma, Sot-23; Diode Configuration Onsemi 88H4777
DIODE, SCHOTTKY, SINGLE, 10mA, SOT-23; Diode Configuration:Single ; Reverse Voltage Vr:70V; Forward Current If Max:-; Forward Voltage VF Max:1V; Capacitance Ct:0.5pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 10mA, SOT-23; Diode Configuration:Single; Reverse Voltage Vr:70V; Forward Current If Max:-; Forward Voltage VF Max:1V; Capacitance Ct:0.5pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 0.01A, 70V, Sot-23; Diode Configuration Onsemi - 29X6093 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.01A, 70V, Sot-23; Diode Configuration Onsemi
29X6093
Rectifier, Schottky, 0.01A, 70V, Sot-23; Diode Configuration Onsemi 29X6093
RECTIFIER, SCHOTTKY, 0.01A, 70V, SOT-23; Diode Configuration:Single ; Reverse Voltage:70V; Forward Current:-; Forward Voltage:1V; Diode Capacitance:0.5pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD7 Series RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.01A, 70V, SOT-23; Diode Configuration:Single; Reverse Voltage:70V; Forward Current:-; Forward Voltage:1V; Diode Capacitance:0.5pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD7 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Rf Schottky, 0.5Pf, 70V, Sot-23; Diode Configuration Onsemi - 02AH6922 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rf Schottky, 0.5Pf, 70V, Sot-23; Diode Configuration Onsemi
02AH6922
Diode, Rf Schottky, 0.5Pf, 70V, Sot-23; Diode Configuration Onsemi 02AH6922
DIODE, RF SCHOTTKY, 0.5PF, 70V, SOT-23; Diode Configuration:Single ; Reverse Voltage Vr:70V; Forward Current If Max:-; Forward Voltage VF Max:1V; Capacitance Ct:0.5pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD7 RoHS Compliant: Yes

DIODE, RF SCHOTTKY, 0.5PF, 70V, SOT-23; Diode Configuration:Single; Reverse Voltage Vr:70V; Forward Current If Max:-; Forward Voltage VF Max:1V; Capacitance Ct:0.5pF; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBD7 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - MMBD701LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MMBD701LT1G
Discrete Semiconductor Products - Diodes - RF Diodes MMBD701LT1G
DIODE SCHOTTKY 70V 200MW SOT23-3

DIODE SCHOTTKY 70V 200MW SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes RF Diodes Rectifiers RF Diodes Schottky Diodes Schottky Diodes Rectifiers RF Diodes RF Diodes
Product Number 7930743 7930743P MMBD701LT1G 114895-MMBD701LT1G 284-MMBD701LT1G MMBD701LT1GOSTR-ND MMBD701LT1G 88H4777 29X6093 02AH6922 MMBD701LT1G
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers RF Diodes - MMBD701LT1G Schottky 70V 200mW SOT-23 Diode and Rectifier RF Diodes RF Diodes Diode, Schottky, Single, 10Ma, Sot-23; Diode Configuration Onsemi Rectifier, Schottky, 0.01A, 70V, Sot-23; Diode Configuration Onsemi Diode, Rf Schottky, 0.5Pf, 70V, Sot-23; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - RF Diodes
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Configuration Single Single
Unlock Full Specs
to access all available technical data